DIODE ZENER ARRAY 12V 200MW UMD3 Product overview: UMZ12NT106 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UMZ12NT106 can be used for catalog matching and distributor lookup.
Zener Diode Array 1 Pair Common Anode 12V 200mW ±8% UMD3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 036032-UMZ12NT106
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±8%
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 100nA @ 9V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD3
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
DIODE ZENER ARRAY 12V 200MW UMD3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 295-UMZ12NT106 | UMZ12NT106TR-ND | 036032-UMZ12NT106 | UMZ12NT106 | UMZ12NT106 |
| Product Name | 12V 200MW Zener Diode | Zener Diode Arrays | Diodes - Zener - Arrays - UMZ12NT106 | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | UMD3 | SOT-323-3 | UMD3 |
| RoHS Compliant | RoHS | ||||
| VZ | 12 volts | 12 volts | |||
| ZZT | 30 ohms | 30 ohms | |||
| PD | 200 milliwatts |