ROHM Semiconductor USA, LLC Zener Diode UMZ18KFHTL

Description
ZENER DIODES Product overview: UMZ18KFHTL from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UMZ18KFHTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENER DIODES Product overview: UMZ18KFHTL from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UMZ18KFHTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener Diode
295-UMZ18KFHTL
Zener Diode 295-UMZ18KFHTL
ZENER DIODES Product overview: UMZ18KFHTL from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UMZ18KFHTL can be used for catalog matching and distributor lookup.

ZENER DIODES Product overview: UMZ18KFHTL from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UMZ18KFHTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - UMZ18KFHTLCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
UMZ18KFHTLCT-ND
Zener Diode Arrays UMZ18KFHTLCT-ND
Zener Diode Array 2 Independent 17.96V 200mW ±2.2% UMD4

Zener Diode Array 2 Independent 17.96V 200mW ±2.2% UMD4

Buy Now Datasheet
Zener Diode Arrays - UMZ18KFHTLTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
UMZ18KFHTLTR-ND
Zener Diode Arrays UMZ18KFHTLTR-ND
Zener Diode Array 2 Independent 17.96V 200mW ±2.2% UMD4

Zener Diode Array 2 Independent 17.96V 200mW ±2.2% UMD4

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Arrays - 969011-UMZ18KFHTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Arrays
969011-UMZ18KFHTL
Discrete Semiconductor Products - Diodes - Zener - Arrays 969011-UMZ18KFHTL
Win Source Part Number: 969011-UMZ18KFHTL Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2.2% Power - Max: 200 mW Configuration: 2 Independent Current - Reverse Leakage @ Vr: 100 nA @ 13 V Voltage - Zener (Nom) (Vz): 17.96 V Package / Case: SC-82A, SOT-343 Supplier Device Package: UMD4 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Rohm Semiconductor Other Names: UMZ18KFHTLDKR,UMZ18K FHTLCT,UMZ18KFHTLTR Base Product Number: UMZ18

Win Source Part Number: 969011-UMZ18KFHTL
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2.2%
Power - Max: 200 mW
Configuration: 2 Independent
Current - Reverse Leakage @ Vr: 100 nA @ 13 V
Voltage - Zener (Nom) (Vz): 17.96 V
Package / Case: SC-82A, SOT-343
Supplier Device Package: UMD4
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: UMZ18KFHTLDKR,UMZ18KFHTLCT,UMZ18KFHTLTR
Base Product Number: UMZ18

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
UMZ18KFHTL
Zener Diodes UMZ18KFHTL
Zener Diodes 17.56-18.35V 200mW SOT-343 5mA

Zener Diodes 17.56-18.35V 200mW SOT-343 5mA

Buy Now Datasheet
Zener Array Diode, Aec-Q101, 18V, Sot343; Zener Voltage Vz Typ Rohm - 28AC5457 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array Diode, Aec-Q101, 18V, Sot343; Zener Voltage Vz Typ Rohm
28AC5457
Zener Array Diode, Aec-Q101, 18V, Sot343; Zener Voltage Vz Typ Rohm 28AC5457
ZENER ARRAY DIODE, AEC-Q101, 18V, SOT343; Zener Voltage Vz Typ:18V; Diode Configuration:Dual Isolated; Power Dissipation Pd:200mW; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Diode Case Style:SOT-343; No. of RoHS Compliant: Yes

ZENER ARRAY DIODE, AEC-Q101, 18V, SOT343; Zener Voltage Vz Typ:18V; Diode Configuration:Dual Isolated; Power Dissipation Pd:200mW; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Diode Case Style:SOT-343; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - UMZ18KFHTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
UMZ18KFHTL
Discrete Semiconductor Products - Diodes - Zener UMZ18KFHTL
ZENER DIODES

ZENER DIODES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes Diode Arrays Zener Diodes
Product Number 295-UMZ18KFHTL UMZ18KFHTLCT-ND 969011-UMZ18KFHTL UMZ18KFHTL 28AC5457 UMZ18KFHTL
Product Name Zener Diode Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener - Arrays Zener Diodes Zener Array Diode, Aec-Q101, 18V, Sot343; Zener Voltage Vz Typ Rohm Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOT343; SC-82A, SOT-343 SC-82A, SOT-343 SOT-343-4 SOT343; SOT-343 UMD4
RoHS Compliant RoHS RoHS
VZ 18 volts 17.96 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Dual high-voltage switching diodes - BAV23C,215 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
9 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-2050VE - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SSRD8620CTT4G - 897762-SSRD8620CTT4G - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SBD - Model: KS823C09 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details