TVS DIODE 12VWM 21.6VC POWERMIT1
TVS 12V 150W UNI 1 PMT (D0216) ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UPT12E3/TR7-ND | 33AJ9942 |
| Product Name | TVS Diodes | Tvs 12V 150W Uni 1 Pmt (D0216) Rohs Compliant Microchip |
| Configuration | Single | |
| RoHS Compliant | RoHS | RoHS |
| Package | DO-216AA | |
| Peak Pulse Power | 1000 watts |