Diode Array 1 Pair Common Cathode Standard 100V 2A Surface Mount TO-277, 3-PowerDFN
Manufacturer: Vishay
Win Source Part Number: 1116351-UH4PBC-M3/86
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 2A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 2A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 100V 2A TO277A Product overview: UH4PBC-M3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UH4PBC-M3/86A can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 100V 2A TO277A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | UH4PBC-M3/86A-ND | 1116351-UH4PBC-M3/86A | 286-UH4PBC-M3/86A | UH4PBC-M3/86A |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - UH4PBC-M3/86A | 100V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |
| Package | TO-277, 3-PowerDFN | TO-277A (SMPC) | Tape & Reel (TR) | |
| Diode Type | Standard | |||
| Life Cycle Stage | Active | Removed |