Vishay Intertechnology, Inc. Single Diodes UGF8DT-E3/45

Description
Diode Standard 200V 8A Through Hole ITO-220AC
Request a Quote Datasheet
Description
Diode Standard 200V 8A Through Hole ITO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UGF8DT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UGF8DT-E3/45-ND
Single Diodes UGF8DT-E3/45-ND
Diode Standard 200V 8A Through Hole ITO-220AC

Diode Standard 200V 8A Through Hole ITO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - UGF8DT-E3/45 - 798795-UGF8DT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UGF8DT-E3/45
798795-UGF8DT-E3/45
Diodes, Rectifiers - Single - UGF8DT-E3/45 798795-UGF8DT-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798795-UGF8DT-E3/45 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Full Pack, Isolated Tab Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -55°C ~ 150°C Family Name: UGF8DT Categories: Discrete Semiconductor Products Manufacturer Package: ITO-220AC Voltage - Forward (Vf) (Maximum) @ If: 1V @ 8A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): UGF8DTHE3/45; BYW29FP-200; BYW29F-200; UF802F; Introduction Date: June 22, 1998 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798795-UGF8DT-E3/45
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack, Isolated Tab
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: UGF8DT
Categories: Discrete Semiconductor Products
Manufacturer Package: ITO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): UGF8DTHE3/45; BYW29FP-200; BYW29F-200; UF802F;
Introduction Date: June 22, 1998
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
200V 8A Diode and Rectifier - 280-UGF8DT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 8A Diode and Rectifier
280-UGF8DT-E3/45
200V 8A Diode and Rectifier 280-UGF8DT-E3/45
DIODE GEN PURP 200V 8A ITO220AC Product overview: UGF8DT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UGF8DT-E3/45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 8A ITO220AC Product overview: UGF8DT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UGF8DT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
UGF8DT-E3/45
Rectifiers UGF8DT-E3/45
Rectifiers 200 Volt 8.0A 20ns 150 Amp IFSM

Rectifiers 200 Volt 8.0A 20ns 150 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UGF8DT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UGF8DT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers UGF8DT-E3/45
DIODE GEN PURP 200V 8A ITO220AC

DIODE GEN PURP 200V 8A ITO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number UGF8DT-E3/45-ND 798795-UGF8DT-E3/45 280-UGF8DT-E3/45 UGF8DT-E3/45 UGF8DT-E3/45
Product Name Single Diodes Diodes, Rectifiers - Single - UGF8DT-E3/45 200V 8A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1 volts 1 volts
VR 200 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data