Zener Diode Array 2 Independent 32.97V 200mW ±2.49% UMD4
Zener Diode Array 2 Independent 32.97V 200mW ±2.49% UMD4
Zener Diodes 32.15-33.79V 200mW SOT-343 5mA
ZENER DIODES
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | UMZ33KFHTLTR-ND | UMZ33KFHTL | UMZ33KFHTL |
| Product Name | Zener Diode Arrays | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) |