TE Connectivity Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| Body Features Adhesive Pre-Coat : Yes Color : Black End Cap Material Systems Code : 25 Lining Type : Adhesive Material : Modified Elastomer Material Code : 25 Pliancy : Flexible Sealant : Anti-Flux Shrink Ratio : 2:1 Dimensions... | |
| Body Features Color : Blue Splice Features : Standard Splice Material : Steel Configuration Features Splice Capacity : 3 + Ground Contact Features Terminal & Splice Type : Splice Dimensions Overall Length (MM) : 40.5 Electrical... | |
| Body Features Color : Gray Splice Features : Standard Splice Material : Steel Configuration Features Splice Capacity : 3 + Ground Contact Features Terminal & Splice Type : Splice Dimensions Overall Length (INCH) : 1.3 Wire... | |
| Body Features Color : Green Splice Features : Standard Splice Material : Steel Configuration Features Splice Capacity : 3 + Ground Contact Features Terminal & Splice Type : Splice Dimensions Wire Size (AWG) : 14 -... | |
| Body Features Color : Red Splice Features : Standard Splice Material : Steel Configuration Features Splice Capacity : 3 + Ground Contact Features Terminal & Splice Type : Splice Dimensions Overall Length (INCH) : 1.16 Electrical... | |
| Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .51 MM , .81 MM [.032 INCH , .02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Twisted... | |
| Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 19 - 17... | |
| Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM , .51 MM [.02 INCH , .032 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Twisted... | |
| Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 3.4 MM [.134 INCH ] Terminal Orientation : Straight Terminal Plating... | |
| Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 3.4 MM [.134 INCH ] Terminal Orientation : Twisted Terminal Plating... | |
| Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Receptacle, Dual Connection Terminal Mating Tab Thickness : .51 MM , .79 MM [.031 INCH , .02 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ]... | |
| Body Features Fully Insulated : No Quick Disconnect Plating Material : Nickel Contact Features Contact Base Material : Phosphor Bronze Quick Disconnect Terminal Orientation : Straight Terminal & Splice Type : Tab Terminal Type : Tab... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Fluoropolymer Primary Product Color : Clear Splice Features : Splice Kit Terminal & Contact Weight : .16 G [.01 OZ ] Configuration Features Compatible With Wire & | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Fluoropolymer Primary Product Color : Clear Splice Features : Splice Kit Terminal & Contact Weight : 1.07 G [.04 OZ ] Configuration Features Compatible With Wire & | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Insulation Sleeve Material : Polyolefin Primary Product Color : Clear Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Insulation Sleeve Material : Polyolefin Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity :... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Blue Contact Features Barrel Type : Open Dimensions Compatible Insulation Diameter Range : 4 MM [.17 INCH ] Outside Diameter : 4 MM [.16 INCH ]... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Clear Contact Features Barrel Type : Open Dimensions Compatible Insulation Diameter Range : 1.5 MM [.06 INCH ] Outside Diameter : 1.5 MM [.059 INCH ]... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Red Terminal & Contact Weight : .3 G [.011 OZ ] Contact Features Barrel Type : Open Dimensions Compatible Insulation Diameter Range :... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Yellow Contact Features Barrel Type : Open Dimensions Compatible Insulation Diameter Range : 6.5 MM [.27 INCH ] Outside Diameter (MM) : 6.5... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Insulation Support Sleeve Material : Polyvinylidene Fluoride Primary Product Color : Blue Product Weight (G) : 2.95 Configuration Features Compatible With Wire... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Red Terminal & Contact Weight : 1 G [.035 OZ ] Configuration Features Splice Configuration : Single to Single Contact Features... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Yellow Terminal & Contact Weight : 1 G [.035 OZ ] Configuration Features Splice Configuration : Single to Single Contact Features... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Polyvinylidene Fluoride Primary Product Color : Blue Dimensions Compatible Insulation Diameter Range (INCH) : .58 - .89 Product Length : 4.2 MM [.165 INCH ] Recovered Inside Diameter :... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Polyvinylidene Fluoride Primary Product Color : Clear Splice Features : Serrated Terminal & Contact Weight : .85 G [.03 OZ ] Configuration Features Compatible With Wire & Cable... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Polyvinylidene Fluoride Splice Features : Serrated Terminal & Contact Weight : 1.43 G [.049 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Polyvinylidene Fluoride Splice Features : Serrated Terminal & Contact Weight : 1.91 G [.07 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number... | |
| Body Features Insulation Material : Heat-Shrinkable, Radiation Cross-Linked Modified Fluoropolymer Primary Product Color : Blue Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations :... | |
| Body Features Insulation Material : Modified Fluoropolymer Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Dimensions Product Length : 34.93 MM [1.35 INCH ] Industry Standards Government Qualified Splice :... | |
| Body Features Insulation Material : Modified Polyvinylidene Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact... | |
| Body Features Insulation Material : Nylon, Heat Shrink Radiation-Crosslinke d Modified Polyamide with hot-melt adhesive lining Primary Product Color : Yellow Splice Features : Standard Configuration Features Compatible With Wire & Cable Type :... | |
| Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : F-Crimp... | |
| Body Features Insulation Material : Nylon Insulation Type : Pre-Insulated Primary Product Color : Red Configuration Features Splice Configuration : Single to Single Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range :... | |
| Body Features Insulation Material : PP Primary Product Color : Black Sleeve Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area... | |
| Body Features Insulation Sleeve Color : Blue Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.6 MM [.181 INCH ]... | |
| Body Features Insulation Sleeve Color : Blue Product Weight (G) : 1 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel... | |
| Body Features Insulation Sleeve Color : Blue Product Weight : 1 G [.03527 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel... | |
| Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation... | |
| Body Features Insulation Sleeve Color : Red Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.99 MM [.157 INCH ]... | |
| Body Features Insulation Sleeve Color : Red Product Weight (G) : .78 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel... | |
| Body Features Insulation Sleeve Color : Red Stripe Color : White Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring... | |
| Body Features Insulation Sleeve Color : Red Terminal & Contact Weight : .975 G [.034 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin... | |
| Body Features Insulation Sleeve Color : Yellow Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.5 MM [.256 INCH ]... | |
| Body Features Insulation Sleeve Color : Yellow Terminal & Contact Weight : 2.404 G [.085 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin... | |
| Body Features Insulation Type : Pre-Insulated Primary Product Color : Yellow Product Weight (G) : 30 Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 2.8 MM [.11 INCH ] Product Length : 37.5 MM [1.48 INCH ]... | |
| Body Features Plating Material : Nickel Primary Product Material : Copper Alloy Configuration Features Number of Conductors : Three-conductor cable Dimensions Overall Product Length : 140 MM [5.5 INCH ] Wire Size (MMSQ) : .75 - .5 Wire... | |
| Body Features Plating Material : Silver Configuration Features Connection Capacity : Single Contact Features Crimp Type : F-Crimp Terminal Orientation : Straight Terminal Type : Tab Dimensions Accepts Wire Insulation Diameter Range : 1.8 - 2.9 MM | |
| Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 101.6 MM [4 INCH ] Wire Size... | |
| Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 10 MM [.39 INCH ] Crimp Wire Terminal... | |
| Body Features Primary Product Color : Black Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 150 MM [5.906 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26... | |
| Body Features Primary Product Color : Black Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 150.5 MM [5.93 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating... | |
| Body Features Primary Product Color : Black Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 180 MM [7 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating... | |
| Body Features Primary Product Color : Black Contact Features Contact Base Material : Copper Dimensions Product Length : 152 MM [6 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24 Product... | |
| Body Features Primary Product Color : Black Sleeve Material : PP/E-Cu Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM [.312 INCH ]... | |
| Body Features Primary Product Color : Black Splice Features : Splice Kit Configuration Features Splice Capacity : 2 Dimensions Compatible Insulation Diameter Range : 2.5 - 4 MM [.099 - .158 INCH ] Product Length : 85 MM [3.35 INCH ]... | |
| Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 10 MM [.39 INCH ] Crimp Wire Terminal... | |
| Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM [.468 INCH ] Crimp Wire Terminal... | |
| Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 13 MM [.507 INCH ] Crimp Wire Terminal... | |
| Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 7 MM [.276 INCH ] Product Length : 45.5 MM [1.79 INCH ] Wire Size (MMSQ) :... | |
| Body Features Primary Product Color : Blue Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Bullet Receptacle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.6 MM [.18 INCH ] Compatible Insulation Diameter... | |
| Body Features Primary Product Color : Blue Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Bullet Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.6 MM [.18 INCH ] Compatible Insulation Diameter Range :... | |
| Body Features Primary Product Color : Blue Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 108 MM [4.25 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Wire Size (CMA) : 779... | |
| Body Features Primary Product Color : Blue Contact Features Contact Base Material : Copper Dimensions Product Length : 168 MM [6.61 INCH ] Wire Size (MMSQ) : 1.5 - .5 Wire Size (AWG) : 16 - 20 Product... | |
| Body Features Primary Product Color : Blue Dimensions Accepts Insulation Diameter Range : 4 MM [.17 INCH ] Overall Product Length : 36 MM [1.42 INCH ] Wire Size (MMSQ) : 4 - .75 Wire Size (AWG) : 12 - 18... | |
| Body Features Primary Product Color : Blue Sleeve Material : PP/E-Cu Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM [.312 INCH ]... | |
| Body Features Primary Product Color : Blue Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 22 -... | |
| Body Features Primary Product Color : Brown Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 6 MM [.234 INCH ] Crimp Wire Terminal... | |
| Body Features Primary Product Color : Brown Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM [.312 INCH ] Crimp Wire Terminal... | |
| Body Features Primary Product Color : Brown Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 3 + Ground Contact Features Barrel Type : Closed Contact... | |
| Body Features Primary Product Color : Clear Dimensions Compatible Insulation Diameter Range : 1.5 MM [.06 INCH ] Product Length : 26 MM [1.025 INCH ] Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Wire... | |
| Body Features Primary Product Color : Gray Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 10 MM [.39 INCH ] Crimp Wire Terminal... | |
| Body Features Primary Product Color : Gray Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM [.468 INCH ] Crimp Wire Terminal... | |
| Body Features Primary Product Color : Gray Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 6 MM [.234 INCH ] Crimp Wire Terminal... | |
| Body Features Primary Product Color : Gray Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM [.312 INCH ] Crimp Wire Terminal... | |
| Body Features Primary Product Color : Gray Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 3 + Ground Contact Features Barrel Type : Closed Contact... | |
| Body Features Primary Product Color : Green Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 6 MM [.234 INCH ] Crimp Wire Terminal... | |
| Body Features Primary Product Color : Green Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM [.312 INCH ] Crimp Wire Terminal... | |
| Body Features Primary Product Color : Green Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Insulation Diameter Range : 3.2 MM [.125 INCH ] Overall Product Length : 38.3 MM [1.51 INCH ] Wire Size... | |
| Body Features Primary Product Color : Green Dimensions Product Length : 37 MM [1.5 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24 Usage Conditions Insulation Option : Fully Insulated Operating... | |
| Body Features Primary Product Color : Light Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 6 MM [.234 INCH ] Crimp Wire... | |
| Body Features Primary Product Color : Light Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM [.312 INCH ] Crimp Wire... | |
| Body Features Primary Product Color : None Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : FFC Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material :... | |
| Body Features Primary Product Color : None Splice Features : Serrated Configuration Features Number of Serrations : 2 Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Terminal Plating Thickness : 1 -... | |
| Body Features Primary Product Color : None Splice Features : Serrated Configuration Features Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Terminal Plating Thickness : 1 -... | |
| Body Features Primary Product Color : Orange Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM [.312 INCH ] Crimp Wire Terminal... | |
| Body Features Primary Product Color : Orange Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 22 -... | |
| Body Features Primary Product Color : Orange Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 3 + Ground Contact Features Barrel Type : Closed Contact... | |
| Body Features Primary Product Color : Purple Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 22 -... | |
| Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 10 MM [.39 INCH ] Crimp Wire Terminal... | |
| Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 6 MM [.234 INCH ] Crimp Wire Terminal... | |
| Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM [.312 INCH ] Crimp Wire Terminal... | |
| Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 4.5 MM [.175 INCH ] Product Length : 37.7 MM [1.485 INCH ] Wire Size (MMSQ) :... | |
| Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 4.5 MM [.177 INCH ] Product Length : 37.7 MM [1.485 INCH ] Wire Size (MMSQ) :... | |
| Body Features Primary Product Color : Red Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Bullet Receptacle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4 MM [.16 INCH ] Compatible Insulation Diameter... | |
| Body Features Primary Product Color : Red Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Bullet Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4 MM [.16 INCH ] Compatible Insulation Diameter Range :... | |
| Body Features Primary Product Color : Red Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 105.92 MM [3.17 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26... | |
| Body Features Primary Product Color : Red Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 106 MM [4.175 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24... | |
| Body Features Primary Product Color : Red Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 80.52 MM [3.17 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26... | |
| Body Features Primary Product Color : Red Dimensions Accepts Insulation Diameter Range : 2 MM [.09 INCH ] Overall Product Length : 31 MM [1.22 INCH ] Wire Size (MMSQ) : .75 - .34 Wire Size (AWG) : 18 - 22... | |
| Body Features Primary Product Color : Red Primary Product Material : Copper Dimensions Accepts Wire Insulation Diameter Range : 1.4 MM [.055 INCH ] Overall Product Length : 31.5 MM [1.24 INCH ] Wire Size (MMSQ) : .25 - .14 Wire... | |
| Body Features Primary Product Color : Red Sleeve Material : PP/E-Cu Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM [.312 INCH ]... | |
| Body Features Primary Product Color : Red Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 3 + Ground Contact Features Barrel Type : Closed Contact... | |
| Body Features Primary Product Color : Turquoise Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 6 MM [.234 INCH ] Crimp Wire Terminal... | |
| Body Features Primary Product Color : Turquoise Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM [.312 INCH ] Crimp Wire Terminal... | |
| Body Features Primary Product Color : White Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 10 MM [.39 INCH ] Crimp Wire Terminal... | |
| Body Features Primary Product Color : White Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 6 MM [.234 INCH ] Crimp Wire Terminal... | |
| Body Features Primary Product Color : White Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM [.312 INCH ] Crimp Wire Terminal... | |
| Body Features Primary Product Color : White Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal... | |
| Body Features Primary Product Color : White Contact Features Contact Base Material : Copper Dimensions Product Length : 152 MM [6 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Product... | |
| Body Features Primary Product Color : White Sleeve Material : PP/E-Cu Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM [.312 INCH ]... | |
| Body Features Primary Product Color : Yellow Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 8.8 MM [.346 INCH ] Product Length : 45 MM [1.77 INCH ] Wire Size (MMSQ) :... | |
| Body Features Primary Product Color : Yellow Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 9 MM [.35 INCH ] Product Length : 45 MM [1.77 INCH ] Wire Size (MMSQ) :... | |
| Body Features Primary Product Color : Yellow Dimensions Compatible Insulation Diameter Range : 6.5 MM [.27 INCH ] Product Length : 42.16 MM [1.66 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 10 - 12 Wire... | |
| Body Features Primary Product Color : Yellow Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 22 -... | |
| Body Features Primary Product Color : Yellow Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 3 + Ground Contact Features Barrel Type : Closed Contact... | |
| Body Features Primary Product Material : Copper Alloy Splice Features : Non-Serrated Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature... | |
| Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed... | |
| Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 12 - 10 Industry Standards... | |
| Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 12 Industry Standards Government Qualified... | |
| Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 14 - 12 Industry Standards... | |
| Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 14 Industry Standards Government Qualified... | |
| Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 16 - 12 Industry Standards... | |
| Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 18 - 16 Industry Standards... | |
| Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 20 - 16 Industry Standards... | |
| Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 22 - 20 Industry Standards... | |
| Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 24 - 26 Industry Standards... | |
| Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 26 - 20 Industry Standards... | |
| Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 26 - 24 Industry Standards... | |
| Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 2 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 20 - 16 Industry Standards... | |
| Body Features Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Dimensions Overall Product Length : 29.2 MM [1.15 INCH ] Industry Standards Government Qualified... | |
| Body Features Primary Product Material : Copper Configuration Features Splice Capacity : 1 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features... | |
| Body Features Seal Type : Single Wire Seal (SWS) Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .8 MM [.031 INCH ] Mating... | |
| Body Features Seal Type : Single Wire Seal (SWS) Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.5 MM [.059 INCH ] Terminal... | |
| Body Features Seal Type : Single Wire Seal (SWS) Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating... | |
| Body Features Splice Features : Serrated Configuration Features Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Dimensions Compatible Insulation Diameter Range (INCH) : .055 - .082... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .158 G [.01 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Splice Capacity : 2 Strip Orientation :... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .214 G [.01 OZ ] Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .536 G [.019 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 6 Splice Capacity : 2 Strip Orientation :... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .647 G [.023 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 6 Splice Capacity : 2 Strip Orientation :... | |
| Body Features Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Dimensions Product Length : 19.77 MM [.78 INCH ]... | |
| Body Features Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy... | |
| Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 12 Industry Standards Government Qualified... | |
| Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 16 - 12 Industry Standards... | |
| Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 18 - 16 Industry Standards... | |
| Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 20 - 16 Industry Standards... | |
| Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 22 - 20 Industry Standards... | |
| Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 26 - 20 Industry Standards... | |
| Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 2 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 20 - 16 Industry Standards... | |
| Body Features Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 22 - 12 Electrical Characteristics Voltage... | |
| Body Features Terminal & Contact Weight : .28 G [.01 OZ ] Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : 4.5 MM [.175 INCH ] Product Length : 38.1 MM [1.5 INCH ] Wire Size (CMA) : 3600 - 6000... | |
| Body Features Terminal Profile : Low Configuration Features Number of Positions : 10 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 25 Contact Fabrication :... | |
| Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 8 Contact Type : Socket | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width :... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Length : 14.8 MM [.583 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Tin Alloy Crimp Type : F-Crimp Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Tin Alloy Crimp Type : F-Crimp Mating Tab Thickness : 1.22 MM [.048 INCH ] Mating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width :... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Length (INCH) : .283... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : 1.22 MM [.048 INCH ] Mating Tab... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 1.6 MM [.063 INCH ] Terminal Orientation : Straight Terminal... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : .6 MM [.023 INCH ] Mating Tab Width : 2.4 MM | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 28 Contact Diameter : 3.56 MM [.14 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Tin Contact Current Rating (Max) (AMP) : 28 Contact Diameter : 3.56 MM [.14 INCH ] Contact Length : 20 MM | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Tin Contact Current Rating (Max) (AMP) : 28 Contact Diameter : 3.56 MM [.14 INCH ] Contact Mating Area... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Zinc Alloy Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Gold... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Zinc Alloy Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au)... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Unplated Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 28 Contact Diameter : 3.56 MM [.14 INCH ] Contact Length : 20 MM | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 28 Contact Diameter : 3.56 MM [.14 INCH ] Contact Mating Area... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Width : 6.35 MM [.25 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : Tab-Lok Mating Tab Thickness : .51 MM [.02 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Copper Nickel Crimp Type : F-Crimp Mating Tab Thickness : .8 MM | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Copper Tin Alloy Crimp Type : F-Crimp Mating Tab Thickness :... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Copper Zinc Alloy Crimp Type : F-Crimp Mating Tab Thickness :... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : 1 MM | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Width : 6.35 MM | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Contact Base Material : Copper Dimensions Product Length : 29.2 MM [1.15 INCH ] Industry Standards Government Qualified Splice :... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Dimensions Product Length : 20.85 MM [.82 INCH ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box... | |
| Configuration Features Compatible With Wire & Cable Type : FLK Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating... | |
| Configuration Features Compatible With Wire & Cable Type : FLK Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : TriAxial Contact Features Contact Size : Size 8 Contact Type : Socket Industry Standards Military Standard : MIL-C-38999 I, III, IV Usage Conditions Operating Temperature... | |
| Configuration Features Compatible With Wire & Cable Type : TwinAxial Contact Features Contact Size : Size 8 Contact Type : Socket Industry Standards Military Standard : MIL-C-38999 I, III, IV Usage Conditions Operating Temperature... | |
| Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Contact Size : Size 12 Contact Type : Socket Dimensions Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22... | |
| Configuration Features Connection Capacity : Single Contact Features Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range (INCH) :... | |
| Configuration Features Connection Capacity : Single Contact Features Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4 MM | |
| Configuration Features Connection Capacity : Single Contact Features Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.06 MM | |
| Configuration Features Connection Capacity : Single Contact Features Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.57 MM | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.6 MM [.181 INCH ] Product Length : 33 MM [1.299 INCH ] Stud Diameter :... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Copper Tin Alloy Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.8 MM , 1.2 MM | |
| Configuration Features Number of Serrations : 0 Dimensions Splice Overall Length : 170 MM [6.7 INCH ] Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Splice Packaging Method : Bag/Box Product... | |
| Configuration Features Splice Capacity : 1 Contact Features Contact Base Material : Copper Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Usage Conditions Insulation... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Split Contact... | |
| Contact Features Barrel Type : Open Contact Base Material : Copper Iron Alloy Crimp Type : F-Crimp Mating Tab Thickness : .79 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Quick Disconnect Terminal Type : Tab Terminal... | |
| Contact Features Barrel Type : Open Contact Base Material : Copper Tin Alloy Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within... | |
| Contact Features Barrel Type : Open Contact Base Material : Copper Tin Alloy Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Stator - Straight Reverse Terminal Plating Material : Unplated Dimensions... | |
| Contact Features Barrel Type : Open Contact Base Material : Copper Crimp Type : F-Crimp Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 6 MM | |
| Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.7 MM [.185 INCH ] Compatible Insulation Diameter Range : 4 - 4.7 MM [.15 - .185 INCH ] Product... | |
| Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 4.7 MM [.185 INCH ] Compatible Insulation Diameter Range : 4 - 4.7 MM [.15 - .185 INCH ] Product... | |
| Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 5.3 MM [.208 INCH ] Compatible Insulation Diameter Range : 4 - 5.3 MM [.15 - .208 INCH ] Product... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .8 MICM [31.49 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin... | |
| Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Split Contact Type : Pin Mating... | |
| Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Mating Pin Diameter : 2.06 MM [.081 INCH ] Wire... | |
| Contact Features Contact Base Material : Brass Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Terminal Material Thickness (MM) : .81 Mechanical Attachment Wire Insulation Support : With... | |
| Contact Features Contact Base Material : Brass Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Terminal Material Thickness (MM) : .81 Mechanical Attachment Wire Insulation Support : With... | |
| Contact Features Contact Base Material : Copper Alloy Dimensions Compatible Insulation Diameter Range : 2 MM [.08 INCH ] Product Length : 81 MM [3.17 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating... | |
| Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 165 MM [6.5 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20 Product Type Features Sealable : Yes Usage... | |
| Contact Features Contact Base Material : Copper Alloy Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating... | |
| Contact Features Contact Base Material : Copper Tin Alloy Contact Current Rating (Max) (AMP) : 17, 15 Contact Diameter : 3.55 MM [.14 INCH ] Contact Length : 17.5 MM [.688 INCH ] Contact Mating Area Plating Material : Tin (Sn)... | |
| Contact Features Contact Base Material : Copper Tin Alloy Contact Current Rating (Max) (AMP) : 17 Contact Diameter : 3.55 MM [.14 INCH ] Contact Length : 17.5 MM [.688 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact... | |
| Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 12 MM [.47 INCH ] Product Length : 12 MM [.47 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature... | |
| Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 3.94 MM [.155 INCH ] Product Length : 76.2 MM [3 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Product... | |
| Contact Features Contact Base Material : Copper Dimensions Product Length : 165 MM [6.5 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 200 DEGC [-85 -... | |
| Contact Features Contact Base Material : Copper Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 10.8 MM [.425 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 12.4 MM [.488 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 16.8 MM [.661 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 4 MM [.157 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 5.6 MM [.22 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 7.05 MM [.277 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 8.3 MM [.326 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 8.8 MM [.346 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Square Post Dimension : .64 MM [.025 INCH ] Mechanical... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Silver Contact Orientation : Straight Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Silver Contact Orientation : Straight Contact Type : Socket Operation/Applicatio n Circuit Application : Signal... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Length : 3.6 MM [.142 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Shape & Form : Square Contact Type :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Split Contact Type : Pin... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Split Contact Type : Socket... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Mating Pin Diameter : 2.06 MM [.081 INCH ]... | |
| Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Square Post Dimension : .64 MM [.025 INCH ] Packaging Features Packaging Method : Box Termination... | |
| Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .128 - .823 Wire Size (AWG) : 26 -... | |
| Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Type : Socket Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) :... | |
| Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Square Post Dimension : .64 MM [.025 INCH ] Dimensions Wire Size (AWG) : 20 -... | |
| Contact Features Contact Mating Area Plating Material Thickness : 2 - 4 MICM [78.74 - 157.48 MICIN ] Contact Underplating Material Thickness : 1.27 - 3 MICM [50 - 118.11 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating... | |
| Contact Features Contact Mating Area Plating Material Thickness : 3 - 8 MICM [118.11 - 314.96 MICIN ] Contact Underplating Material Thickness : .8 - 5 MICM [31.49 - 196.85 MICIN ] Mating Tab Thickness : .81 MM [.032 INCH ] Mating... | |
| Contact Features Contact Mating Area Plating Material : Gold (Au) Mating Square Post Dimension : .5 MM [.02 INCH ] Dimensions Wire Size (MMSQ) : .08 - .22 Wire Size (AWG) : 28 - 24 Wire Size... | |
| Contact Features Contact Size : Size 12 Contact Type : Socket Dimensions Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26 | |
| Contact Features Contact Termination Area Plating Material : Gold (Au) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.6 MM [.063 INCH ] Terminal & Splice Type :... | |
| Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal & Splice Type : Socket Dimensions Wire Insulation Diameter :... | |
| Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal & Splice Type :... | |
| Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 4.8 MM [.189 INCH ] Terminal & Splice Type :... | |
| Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ] Terminal & Splice Type :... | |
| Contact Features Contact Type : Receptacle Termination Features Termination Method to Wire & Cable : Crimp | |
| Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 20 Dimensions Wire Insulation Diameter : 1.4 -... | |
| Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal & Splice Type : Socket Dimensions Wire Insulation Diameter : 2.1 - 2.9 MM [.087 - .118 INCH ] Wire... | |
| Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation... | |
| Contact Features Magnet Wire Terminal Type : Leaf Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 23 - 20 Magnet Wire Size (MM) : .57 - .81 Product... | |
| Contact Features Magnet Wire Terminal Type : Poke-In, Solder Post Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Product Length : 12.2 MM [.48 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height :... | |
| Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .45 MM [.017 INCH ] Mating Tab Width : 3.4 MM [.134 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.3 MM | |
| Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.31 MM [.091 INCH ] Compatible Insulation Diameter Range : 1.6 - 2.31 MM [.063 -... | |
| Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Lead Wire Size (AWG) : 22 Lead Wire Size (MMSQ) : .35 Magnet Wire Size (AWG) : 33... | |
| Contact Features Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Terminal Material Thickness : .81 MM [.032 INCH ] Packaging Features Packaging Method : Reel... | |
| Contact Features Shielded Contact Size : 8 Shielded Contact Style : Socket Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial | |
| Contact Features Shielded Contact Style : Pin Dimensions Wire Size (MMSQ) : 1.5 - .5 Wire Size (AWG) : 16 - 20 Product Type Features Shielded Contact Product Type : Terminator Shielded Contact Wire... | |
| Dimensions Compatible Insulation Diameter Range : 1.5 MM [.06 INCH ] Product Length : 22 MM [.865 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24 Product Type Features Sealable : No Usage Conditions... | |
| Dimensions Compatible Insulation Diameter Range : 1.9 MM [.075 INCH ] Product Length : 29.7 MM [1.17 INCH ] Wire Size (CMA) : 350 - 2000 Industry Standards Compatible With Agency/Standards Products : NAS-1744 Government Qualified Splice : Yes Packaging Features... | |
| Dimensions Compatible Insulation Diameter Range : 2.8 MM [.11 INCH ] Product Length : 27 MM [1.06 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20 Product Type Features Sealable : No Usage Conditions... | |
| Dimensions Compatible Insulation Diameter Range : 3.4 MM [.135 INCH ] Product Length : 17.9 MM [.705 INCH ] Wire Size (CMA) : 350 - 1400 Product Type Features Sealable : No Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully... | |
| Dimensions Compatible Insulation Diameter Range : 4.57 MM [.18 INCH ] Product Length : 29.6 MM [1.165 INCH ] Wire Size (CMA) : 4000 - 10000 Industry Standards Compatible With Agency/Standards Products : NAS-1744 Government Qualified Splice : Yes Packaging Features... | |
| Dimensions Compatible Insulation Diameter Range : 7.11 MM [.28 INCH ] Product Length : 29.7 MM [1.17 INCH ] Wire Size (CMA) : 10000 - 13000 Product Type Features Sealable : Yes Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully... | |
| Dimensions Inside Diameter (Recovered) : 2.4 MM [.095 INCH ] Overall Product Length : 11.2 MM [.441 INCH ] Product Type Features Sealable : No Usage Conditions Fluid Resistance : Immersion Insulation Requirement : Fully Insulated Operating Temperature Range : -55 -... | |
| Dimensions Product Length : 9.14 MM [.36 INCH ] Product Type Features Sealable : No Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] | |
| Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range :... | |
| Usage Conditions Insulation Requirement : Fully Insulated |
| << Prev | Next >> |