TE Connectivity Splices CB7569-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Clear Contact Features Barrel Type : Open Dimensions Compatible Insulation Diameter Range : 1.5 MM  [.06 INCH ] Outside Diameter : 1.5 MM  [.059 INCH ] Product Length : 26 MM  [1.025 INCH ] Recovered Inside Diameter : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Wire Size (CMA) : 600 - 1000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Clear Contact Features Barrel Type : Open Dimensions Compatible Insulation Diameter Range : 1.5 MM  [.06 INCH ] Outside Diameter : 1.5 MM  [.059 INCH ] Product Length : 26 MM  [1.025 INCH ] Recovered Inside Diameter : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Wire Size (CMA) : 600 - 1000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - CB7569-000 - TE Connectivity
Berwyn, PA, United States
Splices
CB7569-000
Splices CB7569-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Clear Contact Features Barrel Type : Open Dimensions Compatible Insulation Diameter Range : 1.5 MM  [.06 INCH ] Outside Diameter : 1.5 MM  [.059 INCH ] Product Length : 26 MM  [1.025 INCH ] Recovered Inside Diameter : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Wire Size (CMA) : 600 - 1000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyolefin
  • Primary Product Color : Clear

Contact Features


  • Barrel Type : Open

Dimensions


  • Compatible Insulation Diameter Range : 1.5 MM  [.06 INCH ]
  • Outside Diameter : 1.5 MM  [.059 INCH ]
  • Product Length : 26 MM  [1.025 INCH ]
  • Recovered Inside Diameter : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .25 - .14
  • Wire Size (AWG) : 24 - 26
  • Wire Size (CMA) : 600 - 1000

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CB7569-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
PCB Terminals - 1-1627156-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
2 suppliers
Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 117249-7 - TE Connectivity
Specs
Features RoHS
View Details