TE Connectivity
Shielded Contacts
971430N006
Description
Contact Features Contact Size : Size 12 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Size : Size 12 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Size : Size 12 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Contact Features
- Contact Size : Size 12
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : .34 - .14
- Wire Size (AWG) : 22 - 26
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
971430N006 |
|
Product Name
|
Shielded Contacts |
|
North American
|
22 to 26 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
24 to 28 AWG
International
0.0810 to 0.2050 mm2
View Details
Terminal Type
Connector Pin; Wire Pin
Material
Tin
Features
RoHS; Insulated
View Details