TE Connectivity Connector Contacts 9-917684-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Length (INCH) : .283 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : .93 - 1.5 MM  [.037 - .059 INCH ] Wire Size (MMSQ) : .12 - .35 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Industry Standards Compatible With Agency/Standards Products : VDE UL Flammability Rating : UL 94V-0 Mechanical Attachment Contact Retention Type Within Housing : Double Lock Plate Operation/Applicatio n Circuit Application : Signal For Multiple Crimp : No Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Length (INCH) : .283 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : .93 - 1.5 MM  [.037 - .059 INCH ] Wire Size (MMSQ) : .12 - .35 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Industry Standards Compatible With Agency/Standards Products : VDE UL Flammability Rating : UL 94V-0 Mechanical Attachment Contact Retention Type Within Housing : Double Lock Plate Operation/Applicatio n Circuit Application : Signal For Multiple Crimp : No Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 9-917684-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
9-917684-1
Connector Contacts 9-917684-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Length (INCH) : .283 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : .93 - 1.5 MM  [.037 - .059 INCH ] Wire Size (MMSQ) : .12 - .35 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Industry Standards Compatible With Agency/Standards Products : VDE UL Flammability Rating : UL 94V-0 Mechanical Attachment Contact Retention Type Within Housing : Double Lock Plate Operation/Applicatio n Circuit Application : Signal For Multiple Crimp : No Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Length (INCH) : .283
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Wire Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Compatible Insulation Diameter Range : .93 - 1.5 MM  [.037 - .059 INCH ]
  • Wire Size (MMSQ) : .12 - .35
  • Wire Size (AWG) : 26 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Industry Standards


  • Compatible With Agency/Standards Products : VDE
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Contact Retention Type Within Housing : Double Lock Plate

Operation/Application


  • Circuit Application : Signal
  • For Multiple Crimp : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 8000

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 9-917684-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 109452-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
4 suppliers
Quick Disconnects - 1-1627005-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Power Contacts - 1-1766663-0 - TE Connectivity
Specs
Features RoHS
View Details