TE Connectivity Splices 988964-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Insulation Sleeve Material : Polyolefin Primary Product Color : Clear Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Wire Insulation Diameter Range : 1.5 MM  [.06 INCH ] Barrel Inside Diameter : 1.5 MM  [.06 INCH ] Inside Diameter (Recovered) : .76 MM  [.03 INCH ] Overall Product Length : 26 MM  [1.025 INCH ] Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Wire Size (CMA) : 450 - 1500 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Product Type Features Sealable : No Serrated : No Termination Features Termination Method : Solder Usage Conditions Cable Temperature Rating (DEGC) : 85 Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Insulation Sleeve Material : Polyolefin Primary Product Color : Clear Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Wire Insulation Diameter Range : 1.5 MM  [.06 INCH ] Barrel Inside Diameter : 1.5 MM  [.06 INCH ] Inside Diameter (Recovered) : .76 MM  [.03 INCH ] Overall Product Length : 26 MM  [1.025 INCH ] Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Wire Size (CMA) : 450 - 1500 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Product Type Features Sealable : No Serrated : No Termination Features Termination Method : Solder Usage Conditions Cable Temperature Rating (DEGC) : 85 Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 988964-000 - TE Connectivity
Berwyn, PA, United States
Splices
988964-000
Splices 988964-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Insulation Sleeve Material : Polyolefin Primary Product Color : Clear Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Wire Insulation Diameter Range : 1.5 MM  [.06 INCH ] Barrel Inside Diameter : 1.5 MM  [.06 INCH ] Inside Diameter (Recovered) : .76 MM  [.03 INCH ] Overall Product Length : 26 MM  [1.025 INCH ] Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Wire Size (CMA) : 450 - 1500 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Product Type Features Sealable : No Serrated : No Termination Features Termination Method : Solder Usage Conditions Cable Temperature Rating (DEGC) : 85 Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyolefin
  • Insulation Sleeve Material : Polyolefin
  • Primary Product Color : Clear

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.5 MM  [.06 INCH ]
  • Barrel Inside Diameter : 1.5 MM  [.06 INCH ]
  • Inside Diameter (Recovered) : .76 MM  [.03 INCH ]
  • Overall Product Length : 26 MM  [1.025 INCH ]
  • Wire Size (MMSQ) : .25 - .14
  • Wire Size (AWG) : 24 - 26
  • Wire Size (CMA) : 450 - 1500

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Sealable : No
  • Serrated : No

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Cable Temperature Rating (DEGC) : 85
  • Fluid Resistance : Immersion
  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 988964-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627080-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Splices - 011289-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102106-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 117249-7 - TE Connectivity
Specs
Features RoHS
View Details