TE Connectivity
Quick Disconnects
928930-5
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Copper Tin Alloy Crimp Type : F-Crimp Mating Tab Thickness : .79 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.3 MM [.055 - .09 INCH ] Product Length : 22.5 MM [.886 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048
Mechanical Attachment Locking Lance Height : 1.2 MM [.047 INCH ] Mating Retention Type : Locking Lance
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Copper Tin Alloy Crimp Type : F-Crimp Mating Tab Thickness : .79 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.3 MM [.055 - .09 INCH ] Product Length : 22.5 MM [.886 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048
Mechanical Attachment Locking Lance Height : 1.2 MM [.047 INCH ] Mating Retention Type : Locking Lance
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Copper Tin Alloy Crimp Type : F-Crimp Mating Tab Thickness : .79 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.3 MM [.055 - .09 INCH ] Product Length : 22.5 MM [.886 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048
Mechanical Attachment Locking Lance Height : 1.2 MM [.047 INCH ] Mating Retention Type : Locking Lance
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
- Connection Capacity : Single
Contact Features
- Barrel Type : Open
- Contact Base Material : Copper Tin Alloy
- Crimp Type : F-Crimp
- Mating Tab Thickness : .79 MM [.031 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Quick Disconnect Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Pre-Tin
Dimensions
- Compatible Insulation Diameter Range : 1.4 - 2.3 MM [.055 - .09 INCH ]
- Product Length : 22.5 MM [.886 INCH ]
- Wire Size (MMSQ) : .5 - 1
- Wire Size (AWG) : 20 - 17
- Wire Size (CMA) : 1021 - 2048
Mechanical Attachment
- Locking Lance Height : 1.2 MM [.047 INCH ]
- Mating Retention Type : Locking Lance
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
928930-5 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Pre-Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details