TE Connectivity Splices 982965-000

Description
Contact Features Contact Base Material : Copper Alloy Dimensions Compatible Insulation Diameter Range : 2 MM  [.08 INCH ] Product Length : 81 MM  [3.17 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Dimensions Compatible Insulation Diameter Range : 2 MM  [.08 INCH ] Product Length : 81 MM  [3.17 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 982965-000 - TE Connectivity
Berwyn, PA, United States
Splices
982965-000
Splices 982965-000
Contact Features Contact Base Material : Copper Alloy Dimensions Compatible Insulation Diameter Range : 2 MM  [.08 INCH ] Product Length : 81 MM  [3.17 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Compatible Insulation Diameter Range : 2 MM  [.08 INCH ]
  • Product Length : 81 MM  [3.17 INCH ]

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 982965-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100651-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Connector Contacts - 1-1663129-1 - TE Connectivity
Specs
Features RoHS
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-7 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
2 suppliers
Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details