TE Connectivity Splices 963048-000

Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 101.6 MM  [4 INCH ] Wire Size (MMSQ) : 4 - 1.5 Wire Size (AWG) : 12 - 16 Wire Size (CMA) : 1900 - 6755 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 101.6 MM  [4 INCH ] Wire Size (MMSQ) : 4 - 1.5 Wire Size (AWG) : 12 - 16 Wire Size (CMA) : 1900 - 6755 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 963048-000 - TE Connectivity
Berwyn, PA, United States
Splices
963048-000
Splices 963048-000
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 101.6 MM  [4 INCH ] Wire Size (MMSQ) : 4 - 1.5 Wire Size (AWG) : 12 - 16 Wire Size (CMA) : 1900 - 6755 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Coax Cable

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Product Length : 101.6 MM  [4 INCH ]
  • Wire Size (MMSQ) : 4 - 1.5
  • Wire Size (AWG) : 12 - 16
  • Wire Size (CMA) : 1900 - 6755

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 963048-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Ring Terminals & Spade Terminals - 1-1627171-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
International 0.4000 to 1.5 mm2
View Details
Connector Contacts - 102100-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details