TE Connectivity Splices 946621-000

Description
Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 12 MM  [.47 INCH ] Product Length : 12 MM  [.47 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 12 MM  [.47 INCH ] Product Length : 12 MM  [.47 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 946621-000 - TE Connectivity
Berwyn, PA, United States
Splices
946621-000
Splices 946621-000
Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 12 MM  [.47 INCH ] Product Length : 12 MM  [.47 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Contact Features


  • Contact Base Material : Copper

Dimensions


  • Compatible Insulation Diameter Range : 12 MM  [.47 INCH ]
  • Product Length : 12 MM  [.47 INCH ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 946621-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100570-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
PCB Terminals - 1-1627067-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details