TE Connectivity
Magnet Wire Terminals
969125-2
Description
Contact Features Magnet Wire Terminal Type : Leaf Terminal Orientation : Twisted Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 23 - 20 Magnet Wire Size (MM) : .57 - .81 Product Length : 13.9 MM [.547 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM [.032 INCH ] Terminal Height : 10.3 MM [.41 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Magnet Wire Terminal Type : Leaf Terminal Orientation : Twisted Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 23 - 20 Magnet Wire Size (MM) : .57 - .81 Product Length : 13.9 MM [.547 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM [.032 INCH ] Terminal Height : 10.3 MM [.41 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Magnet Wire Terminal Type : Leaf Terminal Orientation : Twisted Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 23 - 20 Magnet Wire Size (MM) : .57 - .81 Product Length : 13.9 MM [.547 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM [.032 INCH ] Terminal Height : 10.3 MM [.41 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Contact Features
- Magnet Wire Terminal Type : Leaf
- Terminal Orientation : Twisted
- Terminal Plating Material : Tin
Dimensions
- Magnet Wire Size (AWG) : 23 - 20
- Magnet Wire Size (MM) : .57 - .81
- Product Length : 13.9 MM [.547 INCH ]
- Stock Thickness (Magnet Wire Side) : .81 MM [.032 INCH ]
- Terminal Height : 10.3 MM [.41 INCH ]
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
969125-2 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
14 to 17 AWG
View Details
2 suppliers
Material
Tin
Features
RoHS
North American
31 to 33 AWG
View Details