TE Connectivity Splices 967398N009

Description
Body Features Primary Product Color : Red Primary Product Material : Copper Dimensions Accepts Wire Insulation Diameter Range : 1.4 MM  [.055 INCH ] Overall Product Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Product Type Features Sealable : Yes Splice Type : Butt Splice Usage Conditions Insulation Requirement : Fully Insulated
Request a Quote
Description
Body Features Primary Product Color : Red Primary Product Material : Copper Dimensions Accepts Wire Insulation Diameter Range : 1.4 MM  [.055 INCH ] Overall Product Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Product Type Features Sealable : Yes Splice Type : Butt Splice Usage Conditions Insulation Requirement : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 967398N009 - TE Connectivity
Berwyn, PA, United States
Splices
967398N009
Splices 967398N009
Body Features Primary Product Color : Red Primary Product Material : Copper Dimensions Accepts Wire Insulation Diameter Range : 1.4 MM  [.055 INCH ] Overall Product Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Product Type Features Sealable : Yes Splice Type : Butt Splice Usage Conditions Insulation Requirement : Fully Insulated

Body Features


  • Primary Product Color : Red
  • Primary Product Material : Copper

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.4 MM  [.055 INCH ]
  • Overall Product Length : 31.5 MM  [1.24 INCH ]
  • Wire Size (MMSQ) : .25 - .14
  • Wire Size (AWG) : 24 - 26

Product Type Features


  • Sealable : Yes
  • Splice Type : Butt Splice

Usage Conditions


  • Insulation Requirement : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 967398N009
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 102548-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers