TE Connectivity Crimp Wire Pins, Tabs & Ferrules 926933-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 1.6 MM  [.063 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .4 MM  [.016 INCH ] Overall Product Length : 6 MM  [.24 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .82 - 1 Wire Size (AWG) : 18 - 17 Wire Size (CMA) : 1624 - 2048 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 1.6 MM  [.063 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .4 MM  [.016 INCH ] Overall Product Length : 6 MM  [.24 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .82 - 1 Wire Size (AWG) : 18 - 17 Wire Size (CMA) : 1624 - 2048 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 926933-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
926933-2
Crimp Wire Pins, Tabs & Ferrules 926933-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 1.6 MM  [.063 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .4 MM  [.016 INCH ] Overall Product Length : 6 MM  [.24 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .82 - 1 Wire Size (AWG) : 18 - 17 Wire Size (CMA) : 1624 - 2048 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Pin Terminal
  • Mating Pin Diameter : 1.6 MM  [.063 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : .4 MM  [.016 INCH ]
  • Overall Product Length : 6 MM  [.24 INCH ]
  • Terminal Material Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .82 - 1
  • Wire Size (AWG) : 18 - 17
  • Wire Size (CMA) : 1624 - 2048

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A107206CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A107206CT-ND
Terminals - Wire Splice Connectors A107206CT-ND
CONN SPLICE 17-18 AWG CRIMP

CONN SPLICE 17-18 AWG CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A107206TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A107206TR-ND
Terminals - Wire Splice Connectors A107206TR-ND
CONN SPLICE 17-18 AWG CRIMP

CONN SPLICE 17-18 AWG CRIMP

Buy Now Datasheet
Wire Pin, 18-17Awg, Crimp; Product Range Amp Te Connectivity - 64AH9907 - Newark, An Avnet Company
Chicago, IL, United States
Wire Pin, 18-17Awg, Crimp; Product Range Amp Te Connectivity
64AH9907
Wire Pin, 18-17Awg, Crimp; Product Range Amp Te Connectivity 64AH9907
WIRE PIN, 18-17AWG, CRIMP; Product Range:-; Termination:Crimp; Terminal Type:Open Barrel Splice; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

WIRE PIN, 18-17AWG, CRIMP; Product Range:-; Termination:Crimp; Terminal Type:Open Barrel Splice; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Wire Pin, 18-17Awg, Crimp; Product Range Amp Te Connectivity - 64AH9906 - Newark, An Avnet Company
Chicago, IL, United States
Wire Pin, 18-17Awg, Crimp; Product Range Amp Te Connectivity
64AH9906
Wire Pin, 18-17Awg, Crimp; Product Range Amp Te Connectivity 64AH9906
WIRE PIN, 18-17AWG, CRIMP; Product Range:-; Termination:Crimp; Terminal Type:Open Barrel Splice RoHS Compliant: Yes

WIRE PIN, 18-17AWG, CRIMP; Product Range:-; Termination:Crimp; Terminal Type:Open Barrel Splice RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 926933-2 A107206CT-ND 64AH9907
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Splice Connectors Wire Pin, 18-17Awg, Crimp; Product Range Amp Te Connectivity
Terminal Type Connector Pin; Pin Terminal Crimpband, Open Band Specialty
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers
Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-192048-1 - TE Connectivity
Specs
Features RoHS
View Details