TE Connectivity Quick Disconnects 928781-5

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Copper Tin Alloy Crimp Type : F-Crimp Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.8 - 2.9 MM  [.071 - .114 INCH ] Product Length : 22.5 MM  [.886 INCH ] Wire Size (MMSQ) : 1 - 2.8 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5180 Mechanical Attachment Locking Lance Height : 1.2 MM  [.047 INCH ] Mating Retention Type : Locking Lance Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Copper Tin Alloy Crimp Type : F-Crimp Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.8 - 2.9 MM  [.071 - .114 INCH ] Product Length : 22.5 MM  [.886 INCH ] Wire Size (MMSQ) : 1 - 2.8 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5180 Mechanical Attachment Locking Lance Height : 1.2 MM  [.047 INCH ] Mating Retention Type : Locking Lance Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 928781-5 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
928781-5
Quick Disconnects 928781-5
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Copper Tin Alloy Crimp Type : F-Crimp Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.8 - 2.9 MM  [.071 - .114 INCH ] Product Length : 22.5 MM  [.886 INCH ] Wire Size (MMSQ) : 1 - 2.8 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5180 Mechanical Attachment Locking Lance Height : 1.2 MM  [.047 INCH ] Mating Retention Type : Locking Lance Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper Tin Alloy
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .79 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Quick Disconnect Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.8 - 2.9 MM  [.071 - .114 INCH ]
  • Product Length : 22.5 MM  [.886 INCH ]
  • Wire Size (MMSQ) : 1 - 2.8
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 2048 - 5180

Mechanical Attachment


  • Locking Lance Height : 1.2 MM  [.047 INCH ]
  • Mating Retention Type : Locking Lance

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3500

Product Type Features


  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 928781-5
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104481-2 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-163089-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Connector Contacts - 1-192046-9 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details