TE Connectivity Magnet Wire Terminals 969035-1

Description
Contact Features Magnet Wire Terminal Type : Poke-In, Solder Post Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Product Length : 12.2 MM  [.48 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 12.2 MM  [.48 INCH ] Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 12500 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Poke-In, Solder Post Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Product Length : 12.2 MM  [.48 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 12.2 MM  [.48 INCH ] Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 12500 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 969035-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
969035-1
Magnet Wire Terminals 969035-1
Contact Features Magnet Wire Terminal Type : Poke-In, Solder Post Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Product Length : 12.2 MM  [.48 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 12.2 MM  [.48 INCH ] Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 12500 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Contact Features


  • Magnet Wire Terminal Type : Poke-In, Solder Post
  • Terminal Orientation : Twisted
  • Terminal Plating Material : Tin

Dimensions


  • Product Length : 12.2 MM  [.48 INCH ]
  • Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ]
  • Terminal Height : 12.2 MM  [.48 INCH ]

Packaging Features


  • Packaging Method : Reel/Carton, Reel
  • Packaging Quantity : 12500

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
969035-1
Terminals 969035-1
Terminals LACKDRAHTVERBINDER

Terminals LACKDRAHTVERBINDER

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 969035-1 969035-1
Product Name Magnet Wire Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Quick Disconnects - 1-1659253-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details