TE Connectivity
Splices
CF1818-000
Description
Dimensions Product Length : 9.14 MM [.36 INCH ]
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Request a Quote
Email Supplier
Description
Dimensions Product Length : 9.14 MM [.36 INCH ]
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Request a Quote
Email Supplier
Suppliers
Dimensions Product Length : 9.14 MM [.36 INCH ]
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Dimensions
- Product Length : 9.14 MM [.36 INCH ]
Product Type Features
Usage Conditions
- Fluid Resistance : Immersion
- Insulation Option : Fully Insulated
- Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CF1818-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
14 to 17 AWG
View Details
3 suppliers
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details