TE Connectivity
Ring Terminals
928927-2
Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter (Max) : 4.7 MM [.185 INCH ] Compatible Insulation Diameter Range : 4 - 4.7 MM [.15 - .185 INCH ] Product Length : 29 MM [1.141 INCH ] Tongue Thickness : .8 MM [.031 INCH ] Wire Size (MMSQ) : 3 - 4 Wire Size (AWG) : 12 - 11 Wire Size (CMA) : 6530 - 8234
Packaging Features Packaging Method : Reel Packaging Quantity : 2000
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter (Max) : 4.7 MM [.185 INCH ] Compatible Insulation Diameter Range : 4 - 4.7 MM [.15 - .185 INCH ] Product Length : 29 MM [1.141 INCH ] Tongue Thickness : .8 MM [.031 INCH ] Wire Size (MMSQ) : 3 - 4 Wire Size (AWG) : 12 - 11 Wire Size (CMA) : 6530 - 8234
Packaging Features Packaging Method : Reel Packaging Quantity : 2000
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter (Max) : 4.7 MM [.185 INCH ] Compatible Insulation Diameter Range : 4 - 4.7 MM [.15 - .185 INCH ] Product Length : 29 MM [1.141 INCH ] Tongue Thickness : .8 MM [.031 INCH ] Wire Size (MMSQ) : 3 - 4 Wire Size (AWG) : 12 - 11 Wire Size (CMA) : 6530 - 8234
Packaging Features Packaging Method : Reel Packaging Quantity : 2000
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Contact Features
- Barrel Type : Open
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Compatible Insulation Diameter (Max) : 4.7 MM [.185 INCH ]
- Compatible Insulation Diameter Range : 4 - 4.7 MM [.15 - .185 INCH ]
- Product Length : 29 MM [1.141 INCH ]
- Tongue Thickness : .8 MM [.031 INCH ]
- Wire Size (MMSQ) : 3 - 4
- Wire Size (AWG) : 12 - 11
- Wire Size (CMA) : 6530 - 8234
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 2000
Product Type Features
- Ring Terminal Product Type : Closed Ring Tongue Terminal
- Sealable : No
- Stud Size : M6
- Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
928927-2 |
|
Product Name
|
Ring Terminals |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
3 suppliers
Features
RoHS
North American
20 AWG
International
0.5000 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
17 to 20 AWG
View Details