TE Connectivity Crimp Wire Pins, Tabs & Ferrules 966066-4

Description
Body Features Primary Product Color : Turquoise Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 22 2-Wire Size (MMSQ) : .34 Barrel Inside Diameter : 2 MM  [.078 INCH ] Compatible Insulation Diameter Range : 1.9 MM  [.07 INCH ] Overall Product Length : 12 MM  [.472 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Wire Size (CMA) : 642.4 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Turquoise Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 22 2-Wire Size (MMSQ) : .34 Barrel Inside Diameter : 2 MM  [.078 INCH ] Compatible Insulation Diameter Range : 1.9 MM  [.07 INCH ] Overall Product Length : 12 MM  [.472 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Wire Size (CMA) : 642.4 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 966066-4 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
966066-4
Crimp Wire Pins, Tabs & Ferrules 966066-4
Body Features Primary Product Color : Turquoise Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 22 2-Wire Size (MMSQ) : .34 Barrel Inside Diameter : 2 MM  [.078 INCH ] Compatible Insulation Diameter Range : 1.9 MM  [.07 INCH ] Overall Product Length : 12 MM  [.472 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Wire Size (CMA) : 642.4 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : Turquoise

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 8 MM  [.312 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 22
  • 2-Wire Size (MMSQ) : .34
  • Barrel Inside Diameter : 2 MM  [.078 INCH ]
  • Compatible Insulation Diameter Range : 1.9 MM  [.07 INCH ]
  • Overall Product Length : 12 MM  [.472 INCH ]
  • Strip Length : 10 MM  [.394 INCH ]
  • Terminal Material Thickness : .15 MM  [.005 INCH ]
  • Wire Size (MMSQ) : .3 - .4
  • Wire Size (AWG) : 22
  • Wire Size (CMA) : 642.4

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminal Blocks - Accessories - Wire Ferrules - A136909-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
A136909-ND
Terminal Blocks - Accessories - Wire Ferrules A136909-ND
CONN FERRULE DIN 22AWG TURQUOISE

CONN FERRULE DIN 22AWG TURQUOISE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 966066-4 A136909-ND
Product Name Crimp Wire Pins, Tabs & Ferrules Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Ferrule Terminal; Ferrule Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-104479-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details