TE Connectivity Splices C05248-000

Description
Body Features Insulation Material : Nylon, Heat Shrink Radiation-Crosslinke d Modified Polyamide with hot-melt adhesive lining Primary Product Color : Yellow Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 MM  [.055 INCH ] Product Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 26 - 24 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Product Type Features Sealable : Yes Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Nylon, Heat Shrink Radiation-Crosslinke d Modified Polyamide with hot-melt adhesive lining Primary Product Color : Yellow Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 MM  [.055 INCH ] Product Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 26 - 24 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Product Type Features Sealable : Yes Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - C05248-000 - TE Connectivity
Berwyn, PA, United States
Splices
C05248-000
Splices C05248-000
Body Features Insulation Material : Nylon, Heat Shrink Radiation-Crosslinke d Modified Polyamide with hot-melt adhesive lining Primary Product Color : Yellow Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 MM  [.055 INCH ] Product Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 26 - 24 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Product Type Features Sealable : Yes Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Nylon, Heat Shrink Radiation-Crosslinked Modified Polyamide with hot-melt adhesive lining
  • Primary Product Color : Yellow
  • Splice Features : Standard

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.4 MM  [.055 INCH ]
  • Product Length : 31.5 MM  [1.24 INCH ]
  • Wire Size (MMSQ) : .25 - .14
  • Wire Size (AWG) : 26 - 24

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Sealable : Yes
  • Splice Type : Butt Splice

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number C05248-000
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Rings & Spades - 1-1627169-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Brass, Pre-Tin
Features RoHS
View Details
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details