TE Connectivity Splices CU1644-000

Description
Body Features Primary Product Material : Copper Alloy Splice Features : Non-Serrated Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Splice Features : Non-Serrated Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - CU1644-000 - TE Connectivity
Berwyn, PA, United States
Splices
CU1644-000
Splices CU1644-000
Body Features Primary Product Material : Copper Alloy Splice Features : Non-Serrated Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy
  • Splice Features : Non-Serrated

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : Yes
  • Serrated : No

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CU1644-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Special Purpose Terminals - 1-1627184-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Quick Disconnects - 1-1627087-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-150656-1 - TE Connectivity
Specs
Terminal Type Shur-Plug Terminal
Material Unplated
Features RoHS
View Details
3 suppliers
Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details