TE Connectivity Crimp Wire Pins, Tabs & Ferrules 926933-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 1.6 MM  [.063 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : .4 MM  [.016 INCH ] Overall Product Length : 6 MM  [.24 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .82 - 1 Wire Size (AWG) : 18 - 17 Wire Size (CMA) : 1624 - 2048 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 1.6 MM  [.063 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : .4 MM  [.016 INCH ] Overall Product Length : 6 MM  [.24 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .82 - 1 Wire Size (AWG) : 18 - 17 Wire Size (CMA) : 1624 - 2048 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 926933-3 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
926933-3
Crimp Wire Pins, Tabs & Ferrules 926933-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 1.6 MM  [.063 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : .4 MM  [.016 INCH ] Overall Product Length : 6 MM  [.24 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .82 - 1 Wire Size (AWG) : 18 - 17 Wire Size (CMA) : 1624 - 2048 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Pin Terminal
  • Mating Pin Diameter : 1.6 MM  [.063 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Barrel Inside Diameter : .4 MM  [.016 INCH ]
  • Overall Product Length : 6 MM  [.24 INCH ]
  • Terminal Material Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .82 - 1
  • Wire Size (AWG) : 18 - 17
  • Wire Size (CMA) : 1624 - 2048

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A136986CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A136986CT-ND
Terminals - Wire Splice Connectors A136986CT-ND
CONN SPLICE 17-18 AWG CRIMP

CONN SPLICE 17-18 AWG CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A136986TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A136986TR-ND
Terminals - Wire Splice Connectors A136986TR-ND
CONN SPLICE 17-18 AWG CRIMP

CONN SPLICE 17-18 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 926933-3 A136986CT-ND A136986TR-ND
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors
Terminal Type Connector Pin; Pin Terminal Crimpband, Open Band Crimpband, Open Band
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659252-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details
Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 1-179321-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details