TE Connectivity Automotive, Truck, Bus, & Off-Road Terminals 962880-3

Description
Body Features Seal Type : Single Wire Seal (SWS) Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal & Splice Type : Tab Typical Current Rating (AMP) : 20 Dimensions Wire Insulation Diameter : 1.4 - 2.1 MM  [.134 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size Search (MMSQ) : .5, .85, .75, .6, 1 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Wire Type : Copper Termination Features Termination Method : Crimp Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Body Features Seal Type : Single Wire Seal (SWS) Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal & Splice Type : Tab Typical Current Rating (AMP) : 20 Dimensions Wire Insulation Diameter : 1.4 - 2.1 MM  [.134 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size Search (MMSQ) : .5, .85, .75, .6, 1 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Wire Type : Copper Termination Features Termination Method : Crimp Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive, Truck, Bus, & Off-Road Terminals - 962880-3 - TE Connectivity
Berwyn, PA, United States
Automotive, Truck, Bus, & Off-Road Terminals
962880-3
Automotive, Truck, Bus, & Off-Road Terminals 962880-3
Body Features Seal Type : Single Wire Seal (SWS) Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal & Splice Type : Tab Typical Current Rating (AMP) : 20 Dimensions Wire Insulation Diameter : 1.4 - 2.1 MM  [.134 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size Search (MMSQ) : .5, .85, .75, .6, 1 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Wire Type : Copper Termination Features Termination Method : Crimp Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Termination Area Plating Material : Tin (Sn)
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal & Splice Type : Tab
  • Typical Current Rating (AMP) : 20

Dimensions


  • Wire Insulation Diameter : 1.4 - 2.1 MM  [.134 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size Search (MMSQ) : .5, .85, .75, .6, 1

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : No
  • Wire Type : Copper

Termination Features


  • Termination Method : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 962880-3
Product Name Automotive, Truck, Bus, & Off-Road Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627087-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Splices - 094518-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Connector Contacts - 102437-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details