TE Connectivity Splices CM1421-000

Description
Configuration Features Number of Serrations : 0 Dimensions Splice Overall Length : 170 MM  [6.7 INCH ] Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Splice Packaging Method : Bag/Box Product Type Features Insulated : Yes Sealable : Yes Serrated : No Splice Product Type : Sealing Sleeve Splice Type : Sealing Sleeve Splice Wire/Cable Type : Insulated Wire Support Style : Non-Insulation Support Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
Request a Quote
Description
Configuration Features Number of Serrations : 0 Dimensions Splice Overall Length : 170 MM  [6.7 INCH ] Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Splice Packaging Method : Bag/Box Product Type Features Insulated : Yes Sealable : Yes Serrated : No Splice Product Type : Sealing Sleeve Splice Type : Sealing Sleeve Splice Wire/Cable Type : Insulated Wire Support Style : Non-Insulation Support Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - CM1421-000 - TE Connectivity
Berwyn, PA, United States
Splices
CM1421-000
Splices CM1421-000
Configuration Features Number of Serrations : 0 Dimensions Splice Overall Length : 170 MM  [6.7 INCH ] Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Splice Packaging Method : Bag/Box Product Type Features Insulated : Yes Sealable : Yes Serrated : No Splice Product Type : Sealing Sleeve Splice Type : Sealing Sleeve Splice Wire/Cable Type : Insulated Wire Support Style : Non-Insulation Support Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]

Configuration Features


  • Number of Serrations : 0

Dimensions


  • Splice Overall Length : 170 MM  [6.7 INCH ]

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Splice Packaging Method : Bag/Box

Product Type Features


  • Insulated : Yes
  • Sealable : Yes
  • Serrated : No
  • Splice Product Type : Sealing Sleeve
  • Splice Type : Sealing Sleeve
  • Splice Wire/Cable Type : Insulated Wire
  • Support Style : Non-Insulation Support

Usage Conditions


  • Insulation Requirement : Fully Insulated
  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CM1421-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1377173-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details