TE Connectivity Splices CB7572-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Yellow Contact Features Barrel Type : Open Dimensions Compatible Insulation Diameter Range : 6.5 MM  [.27 INCH ] Outside Diameter (MM) : 6.5 Product Length : 42.16 MM  [1.66 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 10 - 12 Wire Size (CMA) : 12000 - 25000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Yellow Contact Features Barrel Type : Open Dimensions Compatible Insulation Diameter Range : 6.5 MM  [.27 INCH ] Outside Diameter (MM) : 6.5 Product Length : 42.16 MM  [1.66 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 10 - 12 Wire Size (CMA) : 12000 - 25000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - CB7572-000 - TE Connectivity
Berwyn, PA, United States
Splices
CB7572-000
Splices CB7572-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Yellow Contact Features Barrel Type : Open Dimensions Compatible Insulation Diameter Range : 6.5 MM  [.27 INCH ] Outside Diameter (MM) : 6.5 Product Length : 42.16 MM  [1.66 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 10 - 12 Wire Size (CMA) : 12000 - 25000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyolefin
  • Primary Product Color : Yellow

Contact Features


  • Barrel Type : Open

Dimensions


  • Compatible Insulation Diameter Range : 6.5 MM  [.27 INCH ]
  • Outside Diameter (MM) : 6.5
  • Product Length : 42.16 MM  [1.66 INCH ]
  • Wire Size (MMSQ) : 6 - 4
  • Wire Size (AWG) : 10 - 12
  • Wire Size (CMA) : 12000 - 25000

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CB7572-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175218-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
PCB Terminals - 1-1627067-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details