TE Connectivity Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| Body Features Body Plating Material : Nickel Insulation Material : Nylon Dimensions Compatible Insulation Diameter (Max) : 3.18 MM [.125 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size... | |
| Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 20 - 18... | |
| Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 33 - 31... | |
| Body Features Inspection Slot : No Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 90 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Flag Ring Tongue Terminal Orientation :... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Natural Stripe Color : Blue Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade... | |
| Body Features Inspection Slot : No Plating Material : Copper, Tin Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring Tongue Terminal Orientation : Offset Dimensions... | |
| Body Features Inspection Slot : No Plating Material : Copper, Tin Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring Tongue Terminal Orientation : Straight Dimensions... | |
| Body Features Inspection Slot : No Plating Material : Copper, Tin Weight per Piece (G) : 12.775 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring... | |
| Body Features Inspection Slot : No Plating Material : Copper, Tin Weight per Piece (G) : 23.034 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring... | |
| Body Features Inspection Slot : No Plating Material : Copper, Tin Weight per Piece (G) : 23.339 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring... | |
| Body Features Inspection Slot : No Plating Material : Copper, Tin Weight per Piece (G) : 5.372 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring... | |
| Body Features Inspection Slot : No Plating Material : Tin, Copper Weight per Piece (G) : 12.14 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring... | |
| Body Features Inspection Slot : No Plating Material : Tin, Copper Weight per Piece (G) : 14.099 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring... | |
| Body Features Inspection Slot : No Plating Material : Tin, Copper Weight per Piece (G) : 22.57 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring... | |
| Body Features Inspection Slot : No Plating Material : Tin, Copper Weight per Piece (G) : 23.034 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring... | |
| Body Features Inspection Slot : No Plating Material : Tin, Copper Weight per Piece (G) : 8.56 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring... | |
| Body Features Inspection Slot : No Weight per Piece (G) : .049 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact... | |
| Body Features Inspection Slot : No Weight per Piece (G) : .119 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact... | |
| Body Features Inspection Slot : No Weight per Piece (G) : 188.78 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 45 Contact Features Barrel Type : Closed Ring & Spade Terminal Type :... | |
| Body Features Inspection Slot : No Weight per Piece (G) : 25.253 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type :... | |
| Body Features Inspection Slot : No Weight per Piece (G) : 5.708 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type :... | |
| Body Features Inspection Slot : Yes Weight per Piece (G) : 108.269 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type :... | |
| Body Features Inspection Slot : Yes Weight per Piece (G) : 328.87 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type :... | |
| Body Features Inspection Slot : Yes Weight per Piece (G) : 372.399 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation :... | |
| Body Features Inspection Slot : Yes Weight per Piece (G) : 69.853 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 90 Contact Features Barrel Type : Closed Ring & Spade Terminal Type :... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Red Terminal & Contact Weight : .4 G [.014 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Green Terminal & Contact Weight : .82 G [.029 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Red Terminal & Contact Weight : .89 G [.031 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Yellow Terminal & Contact Weight : 1 G [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 1.9 MM [.075 INCH ] Product Length : 11.1 MM | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 1.9 MM [.075 INCH ] Product Length : 9.2 MM | |
| Body Features Insulation Material : Nylon, Heat Shrink Radiation-Crosslinke d Modified Polyamide with hot-melt adhesive lining Primary Product Color : Red Splice Features : Standard Terminal & Contact Weight : 1.18 G [.04 OZ ] Configuration Features... | |
| Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab... | |
| Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : F-Crimp... | |
| Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .3 MM [.012 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Quick Disconnect... | |
| Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .79 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Quick Disconnect... | |
| Body Features Insulation Material : Nylon Primary Product Color : Blue Sleeve Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped... | |
| Body Features Insulation Material : Nylon Primary Product Color : Yellow Splice Features : Serrated Stripe Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact... | |
| Body Features Insulation Material : Polyvinylidene Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base... | |
| Body Features Insulation Material : PVC Primary Product Color : Blue Sleeve Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped... | |
| Body Features Insulation Material : PVF2 Insulation Support Sleeve Material : Copper Insulation Type : Pre-Insulated Splice Features : Serrated Stripe Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number... | |
| Body Features Insulation Material : PVF2 Insulation Support Sleeve Material : Copper Insulation Type : Pre-Insulated Splice Features : Serrated Stripe Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number... | |
| Body Features Insulation Material : PVF2 Insulation Support Sleeve Material : Copper Insulation Type : Pre-Insulated Splice Features : Serrated Stripe Color : White Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number... | |
| Body Features Insulation Material : PVF2 Insulation Support Sleeve Material : Copper Insulation Type : Pre-Insulated Splice Features : Serrated Stripe Color : Yellow Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number... | |
| Body Features Insulation Sleeve Color : Blue Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 9.98 MM [.393 INCH ]... | |
| Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation... | |
| Body Features Insulation Sleeve Color : Blue Terminal & Contact Weight : 1.52 G [.054 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : Black Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : Blue Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : Blue Terminal & Contact Weight : .934 G [.033 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : Blue Terminal & Contact Weight : 1.093 G [.039 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : Red Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : Red Terminal & Contact Weight : .706 G [.025 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : Red Terminal & Contact Weight : .74 G [.026 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : Red Terminal & Contact Weight : .765 G [.03 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : Red Terminal & Contact Weight : .895 G [.032 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : Red Terminal & Contact Weight : .953 G [.034 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : Yellow Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : Yellow Terminal & Contact Weight : .757 G [.03 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Red Stripe Color : Red Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation... | |
| Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight : .789 G [.028 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Yellow Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 13.08 MM | |
| Body Features Insulation Sleeve Color : Yellow Terminal & Contact Weight : 1 G [.035 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : Copper Spade Terminal Type :... | |
| Body Features Insulation Sleeve Color : Yellow Terminal & Contact Weight : 1 G [.035 OZ ] Contact Features Barrel Type : Closed Contact Underplating Material : Copper Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight... | |
| Body Features Insulation Sleeve Color : Yellow Terminal & Contact Weight : 1.93 G [.062 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin... | |
| Body Features PCB Terminal Plating Material : Tin Plating Thickness (MICM) : 4.5 Configuration Features Stud Hole : No Terminal Angle : 90° Contact Features PCB Terminal Terminal Orientation : Right Angle PCB Terminal Terminal... | |
| Body Features Primary Product Color : Black Splice Features : Splice Kit Configuration Features Splice Capacity : 2 Contact Features Contact Base Material : Polytetrafluoroethyl ene (PTFE) Dimensions Compatible Insulation Diameter Range : 2.5 -... | |
| Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Overall Product Length : 11.1 MM [.437 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20... | |
| Body Features Primary Product Color : Blue Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 80.52 MM [3.17 INCH ] Wire Size (MMSQ) : 1.5 - .5 Wire Size (AWG) : 16 - 20... | |
| Body Features Primary Product Color : Blue Terminal & Contact Weight : 1 G [.035 OZ ] Configuration Features Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions... | |
| Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Primary Product Color : Red Terminal & Contact Weight (G) : 8.42 Configuration Features Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions... | |
| Body Features Primary Product Color : Yellow Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Primary Product Color : Yellow Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 80.52 MM [3.17 INCH ] Wire Size (MMSQ) : 4 - 1.5 Wire Size (AWG) : 12 - 16... | |
| Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed... | |
| Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 26 - 20 Industry Standards... | |
| Body Features Product Weight (G) : .248 Splice Features : Serrated Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material :... | |
| Body Features Product Weight (G) : .975 Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Strip Orientation : End Feed Contact Features Barrel Type : Closed Contact Base... | |
| Body Features Product Weight (G) : 22.771 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.28 MM [.444 INCH ]... | |
| Body Features Product Weight (G) : 24.009 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.35 MM [.565 INCH ]... | |
| Body Features Product Weight (G) : 29.42 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 12.8 MM [.504 INCH ]... | |
| Body Features Product Weight (G) : 44.335 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.35 MM [.565 INCH ]... | |
| Body Features Product Weight (G) : 5.372 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.52 MM [.296 INCH ]... | |
| Body Features Product Weight (G) : 55.685 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 16.13 MM [.635 INCH ]... | |
| Body Features Product Weight (G) : 57.49 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 16.13 MM [.635 INCH ]... | |
| Body Features Product Weight (G) : 6.271 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.89 MM [.232 INCH ]... | |
| Body Features Product Weight (G) : 7.012 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.89 MM [.232 INCH ]... | |
| Body Features Product Weight : .826 G [.0291 OZ ] Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.32 MM [.17 INCH ] Compatible Insulation Diameter Range : 2.92... | |
| Body Features Product Weight : 1.305 G [.046 OZ ] Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.32 MM [.17 INCH ] Compatible Insulation Diameter Range : 2.92... | |
| Body Features Product Weight : 1.495 G [.0527 OZ ] Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.32 MM [.17 INCH ] Compatible Insulation Diameter Range : 2.92... | |
| Body Features Product Weight : 2.429 G [.0856 OZ ] Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM [.25 INCH ] Compatible Insulation Diameter Range : 3.81... | |
| Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Strip Orientation : End Feed Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .251 G [.009 OZ ] Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy... | |
| Body Features Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Dimensions Barrel Inside Diameter : 3.28 MM [.129 INCH ]... | |
| Body Features Stripe Color : Blue Terminal & Contact Weight : 1.052 G [.04 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Body Features Stripe Color : Blue Terminal & Contact Weight : 1.089 G [.04 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Body Features Stripe Color : Yellow Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.84 MM [.23 INCH ]... | |
| Body Features Stripe Color : Yellow Terminal & Contact Weight : 2.369 G [.085 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Body Features Stripe Color : Yellow Terminal & Contact Weight : 2.41 G [.085 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Body Features Stripe Color : Yellow Terminal & Contact Weight : 3 G [.106 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Body Features Terminal & Contact Weight (G) : 16.34 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 34 MM | |
| Body Features Terminal & Contact Weight (G) : 18.051 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 34 MM | |
| Body Features Terminal & Contact Weight (G) : 23.034 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : 45 Bend Terminal Plating Material : Nickel Dimensions Barrel Inside... | |
| Body Features Terminal & Contact Weight (G) : 3.74 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 20 MM | |
| Body Features Terminal & Contact Weight (G) : 3.756 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 20 MM | |
| Body Features Terminal & Contact Weight (G) : 4.98 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 24 MM | |
| Body Features Terminal & Contact Weight (G) : 5.372 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight (G) : 6.708 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Flag Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight (G) : 6.75 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 25 MM | |
| Body Features Terminal & Contact Weight (G) : 6.888 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Flag Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight (G) : 7.23 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 25 MM | |
| Body Features Terminal & Contact Weight (G) : 8.12 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 21 MM | |
| Body Features Terminal & Contact Weight (G) : 8.12 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 26 MM | |
| Body Features Terminal & Contact Weight (G) : 9.435 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 31 MM | |
| Body Features Terminal & Contact Weight : .048 G [.002 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : Nickel Terminal Orientation : Straight... | |
| Body Features Terminal & Contact Weight : .922 G [.033 OZ ] Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.32 MM [.17 INCH ] Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 1 G [.035 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 26 MM | |
| Body Features Terminal & Contact Weight : 1 G [.035 OZ ] Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : 1.5 MM [.6 INCH ] Product Length : 9.4 MM [.37 INCH ] Wire Size (MMSQ) : .08 - .05... | |
| Body Features Terminal & Contact Weight : 1.064 G [.04 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 1.114 G [.039 OZ ] Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.32 MM [.17 INCH ] Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 18.72 G [.653 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 38 MM | |
| Body Features Terminal & Contact Weight : 2.239 G [.079 OZ ] Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM [.25 INCH ] Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 2.286 G [.081 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 16 MM | |
| Body Features Terminal & Contact Weight : 2.41 G [.085 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 17 MM | |
| Body Features Terminal & Contact Weight : 2.737 G [.097 OZ ] Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM [.25 INCH ] Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 2.955 G [.106 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 20 MM | |
| Body Features Terminal & Contact Weight : 3.413 G [.118 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Flag Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : 4.274 G [.16 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 22 MM | |
| Body Features Terminal & Contact Weight : 7.942 G [.273 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 25 MM | |
| Body Features Terminal & Contact Weight : 9.93 G [.353 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 27 MM | |
| Body Features Terminal & Contact Weight : 9.94 G [.353 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 26 MM | |
| Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 16 Contact Type : Pin Industry Standards Military Standard : MIL-C-38999 I, II, III, IV Usage Conditions Operating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10.5 Contact Diameter : .99 MM [.039 INCH ] Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10.5 Contact Mating Area Plating Material :... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width :... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10.5 Contact Diameter : .99 MM [.039 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10.5 Contact Diameter : 1.73 MM [.068 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10.5 Contact Mating Area Plating Material : Gold Contact Mating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 11.2 Contact Diameter : .99 MM [.039 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 11.2 Contact Diameter : 1.8 MM [.071 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Diameter : 2.36 MM [.093 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Tin Contact Retention... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 28 Contact Diameter : 3.56 MM [.14 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Diameter : .99 MM [.039 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6.5 Contact Mating Area Plating Material : Gold (Au) Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9.5 Contact Diameter : .99 MM [.039 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9.5 Contact Diameter : 1.8 MM [.071 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Gold (Au)... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin-Lead Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11.2 Contact Diameter : .99 MM [.039 INCH ] Contact Mating Area... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11.2 Contact Diameter : 1.8 MM [.071 INCH ] Contact Mating Area... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Square... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Insulation Diameter Range : 2.5 MM [.1 INCH ] Overall Product Length : 17.5 MM [.69 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Wire Insulation Diameter Range : .3 MM [.01 INCH ] Overall Product Length : 18.4 MM [.72 INCH ] Operation/Applicatio n Heavy Duty : No Packaging Features... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : .4 MM [.016 INCH ] Product Length : 9 MM [.354 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option :... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Product Length (MM) : 11.4 Wire Size (MMSQ) : .5 - .08 Wire Size (AWG) : 20 - 28 Product Type Features... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM [.02 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM | |
| Configuration Features Compatible With Wire & Cable Type : FFC Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact... | |
| Configuration Features Compatible With Wire & Cable Type : TriAxial Contact Features Contact Size : Size 8 Contact Type : Socket Industry Standards Military Standard : DOD-C-83527 Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]... | |
| Configuration Features Compatible With Wire & Cable Type : TriAxial Contact Features Contact Size : Size 8 Contact Type : Socket Industry Standards Military Standard : MIL-C-38999 I, III, IV Usage Conditions Operating Temperature... | |
| Configuration Features Compatible With Wire & Cable Type : TwinAxial Contact Features Contact Size : Size 8 Contact Type : Socket Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Industry Standards Military... | |
| Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : 45 Bend Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 11.27 MM [.444 - .613 INCH ] Stud Diameter : 6.73 MM | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : 45 Bend Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 11.28 MM [.444 INCH ] Product Length : 40.74 MM [1.604 INCH ] Stud... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Flag Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 9.07 MM [.357 INCH ] Product Length : 36.5 MM [1.437 INCH ] Stud Diameter :... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 12.8 MM [.504 INCH ] Product Length : 49 MM [1.93 INCH ] Stud Diameter :... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.37 MM [.172 INCH ] Product Length : 23.7 MM [.933 INCH ] Stud Diameter :... | |
| Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 30 Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Ring & Spade Terminal Type : Rectangular Tongue... | |
| Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal... | |
| Contact Features 電線と端子の結線部のめっき材料 : Pre-Tin Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Pre-Tin Contact Termination Area Plating Material : Pre-Tin Contact Type : Pin... | |
| Contact Features Barrel Type : Closed Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ]... | |
| Contact Features Barrel Type : Closed Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Precious Metal Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]... | |
| Contact Features Barrel Type : Closed Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 9 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold (Au) Contact Mating... | |
| Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM [.105 - .14 INCH ] Product... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10.5 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : Without... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : Without... | |
| Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76... | |
| Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright... | |
| Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright... | |
| Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Tin Contact Orientation : Straight Contact Retention Within Housing : With... | |
| Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Right Angle Contact Retention Within Housing : With Contact Type : Socket Mating... | |
| Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 3.96 MM [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM , 4.8 MM [.065 INCH ,... | |
| Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 3.96 MM [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.79 MM , 1.14 MM [.11 INCH ,... | |
| Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 250 Contact Size : 10mm Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Operation/Applicatio n Circuit Application :... | |
| Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 400 Contact Size : 12.7mm Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Operation/Applicatio n Circuit Application :... | |
| Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 450 Contact Size : 14mm Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Operation/Applicatio n Circuit Application :... | |
| Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 60 Contact Size : 3.18mm Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Operation/Applicatio n Circuit Application :... | |
| Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 65 Contact Size : 4mm Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Operation/Applicatio n Circuit Application :... | |
| Contact Features Contact Base Material : Brass Contact Color Bands : Green Contact Current Rating (Max) (AMP) : 3.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM | |
| Contact Features Contact Base Material : Brass Contact Color Bands : Green Contact Current Rating (Max) (AMP) : 3.1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : 1.27 MICM | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.9 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Size : Size... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight Contact... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10.5 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10.5 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type : Pin... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10.5 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type : Socket... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10.7 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10.7 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type : Socket... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 11.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 11.2 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 11.2 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 11.2 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Type : Pin Mating Pin Diameter : 1.55 MM [.061 INCH ]... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .025 MICM [1 MICIN ] Contact Size : Size... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Size : Size... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Unplated Contact Size : Size 20 Contact Type : Pin Dimensions Wire Size (MMSQ) : .125... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Size : Size... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3.1 Contact Mating Area Plating Material : Unplated Contact Size : Size 20 Contact Type : Pin Dimensions Wire Size (MMSQ) : .32... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 - 3.81 MICM [100 -... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 13.33 MM [.525 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type : Pin... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight Contact... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9.5 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9.5 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness :... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness :... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Mating Pin Diameter : 1.57 MM [.062 INCH ] Wire... | |
| Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 81 MM [3.17 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 10 - 12 Product Type Features Sealable : Yes Usage... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Mating Area Plating Material : Silver Contact Size : 4mm Operation/Applicatio n Circuit Application : Power Termination Features Product... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Orientation : Straight Contact Type : Tab Contact Underplating Material : Nickel... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Silver Contact Orientation : Straight Contact Type : Pin PCB Contact Termination Area Plating... | |
| Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 5.5 MM [.216 INCH ] Product Length : 106 MM [4.175 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature... | |
| Contact Features Contact Base Material : Copper Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 135 DEGC [-67... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Color Bands : Green Dot Contact Current Rating (Max) (AMP) : 3.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Color Bands : Green Dot Contact Current Rating (Max) (AMP) : 3.1 Contact Mating Area Plating Material : Gold Flash Contact Size : Size 20 Contact... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Size :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.9 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Size :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11.2 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Size :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash Contact Size : Size 20 Contact Type : Socket Dimensions Compatible Insulation... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Unplated Contact Size : Size 20 Contact Type : Socket Dimensions Wire Size (MMSQ) :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Size :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.1 Contact Mating Area Plating Material : Gold Flash Contact Size : Size 20 Contact Type : Socket Contact Underplating Material :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.7 Contact Mating Area Plating Material : Unplated Contact Size : Size 20 Contact Type : Socket Dimensions Wire Size (MMSQ) :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Square Post Dimension : .64 MM [.025 INCH ] Electrical... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 3 - 6 MICM [3... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 9 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 9 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material... | |
| Contact Features Contact Mating Area Plating Material Thickness : 3.8 - 10.1 MICM [150 - 397.63 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 1.3 MICM [51.18 MICIN ] Mating Tab Thickness : .79 MM [.031 INCH ] Mating... | |
| Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 1.3 MICM [51.18 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ]... | |
| Contact Features Contact Mating Area Plating Material Thickness : 4.5 MICM [177.16 MICIN ] Contact Underplating Material Thickness : 2 MICM [78.74 MICIN ] Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area... | |
| Contact Features Contact Mating Area Plating Material Thickness : 4.5 MICM [177.16 MICIN ] Contact Underplating Material Thickness : 2.5 MICM [98.42 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] PCB Contact Termination Area... | |
| Contact Features Contact Mating Area Plating Material Thickness : 4.5 MICM [177.16 MICIN ] Contact Underplating Material Thickness : 2.5 MICM [98.42 MICIN ] Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area... | |
| Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal & Splice Type : Ring Tongue Dimensions Wire Size (MMSQ) : 35 Wire Size Search... | |
| Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size :... | |
| Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .79 MM [.031 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8... | |
| Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .79 MM [.031 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 2.8... | |
| Contact Features Contact Underplating Material : Nickel Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35... | |
| Contact Features Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8 Dimensions Extension Below Board :... | |
| Contact Features Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 6.35 Dimensions Extension Below Board :... | |
| Contact Features Shielded Contact Size : 16 Shielded Contact Style : Pin Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial | |
| Contact Features Shielded Contact Size : 16 Shielded Contact Style : Socket Dimensions Wire Size (MMSQ) : .14 - .03 Wire Size (AWG) : 26 - 32 Product Type Features Shielded Contact Product Type :... | |
| Dimensions Accepts Wire Insulation Diameter Range : 4.57 MM [.18 INCH ] Overall Product Length : 29.6 MM [1.165 INCH ] Wire Size (CMA) : 4000 - 10000 Product Type Features Sealable : Yes Usage Conditions Fluid Resistance : Immersion Insulation... | |
| Dimensions Accepts Wire Insulation Diameter Range : 4.57 MM [.18 INCH ] Overall Product Length : 29.6 MM [1.165 INCH ] Wire Size (CMA) : 4000 - 10000 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated... | |
| Dimensions Compatible Insulation Diameter Range : 4.57 MM [.18 INCH ] Product Length : 29.6 MM [1.165 INCH ] Wire Size (CMA) : 4000 - 10000 Industry Standards Compatible With Agency/Standards Products : NAS-1744 Government Qualified Splice : Yes Packaging Features... | |
| Dimensions Tongue Thickness : .79 MM [.031 INCH ] Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Ring Terminal Product Type : Terminal Kit Sealable : No... | |
| Dimensions Tongue Thickness : .79 MM [.031 INCH ] Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Kit Packaging Quantity : 5 Product Type Features Ring Terminal Product Type : Terminal Kit Sealable : No... | |
| Dimensions Tongue Thickness : .79 MM [.031 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Sealable : No | |
| Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Kit Packaging Quantity : 5 Product Type Features Ring Terminal Product Type : Terminal Kit Sealable : No Usage Conditions Operating Temperature Range :... | |
| Industry Standards Government Qualified : No Product Type Features Shielded Contact Accessory Type : Barrier Tube Shielded Contact Product Type : Accessory Usage Conditions Operating Temperature (Max) (DEGC) : 150 | |
| Usage Conditions Insulation Option : Fully Insulated |
| << Prev | Next >> |