TE Connectivity Ring Terminals 936179-000

Description
Body Features Insulation Sleeve Color : Blue Product Weight : 1 G  [.03527 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.79 MM  [.464 INCH ] Product Length : 51 MM  [2.008 INCH ] Stud Diameter : 8.4 MM  [.33 INCH ] Wire Size (MMSQ) : 6 - 11.2 Wire Size (AWG) : 10 - 7 Wire Size (CMA) : 12000 - 22400 Electrical Characteristics Current Rating (AMP) : 56 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-088 Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range (DEGC) : -55 - 150
Request a Quote
Description
Body Features Insulation Sleeve Color : Blue Product Weight : 1 G  [.03527 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.79 MM  [.464 INCH ] Product Length : 51 MM  [2.008 INCH ] Stud Diameter : 8.4 MM  [.33 INCH ] Wire Size (MMSQ) : 6 - 11.2 Wire Size (AWG) : 10 - 7 Wire Size (CMA) : 12000 - 22400 Electrical Characteristics Current Rating (AMP) : 56 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-088 Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range (DEGC) : -55 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 936179-000 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
936179-000
Ring Terminals 936179-000
Body Features Insulation Sleeve Color : Blue Product Weight : 1 G  [.03527 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.79 MM  [.464 INCH ] Product Length : 51 MM  [2.008 INCH ] Stud Diameter : 8.4 MM  [.33 INCH ] Wire Size (MMSQ) : 6 - 11.2 Wire Size (AWG) : 10 - 7 Wire Size (CMA) : 12000 - 22400 Electrical Characteristics Current Rating (AMP) : 56 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-088 Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range (DEGC) : -55 - 150

Body Features


  • Insulation Sleeve Color : Blue
  • Product Weight : 1 G  [.03527 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 11.79 MM  [.464 INCH ]
  • Product Length : 51 MM  [2.008 INCH ]
  • Stud Diameter : 8.4 MM  [.33 INCH ]
  • Wire Size (MMSQ) : 6 - 11.2
  • Wire Size (AWG) : 10 - 7
  • Wire Size (CMA) : 12000 - 22400

Electrical Characteristics


  • Current Rating (AMP) : 56

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-088
  • Stud Size : M8, 5/16
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range (DEGC) : -55 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 936179-000
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 105976-ZZ - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals & Spade Terminals - 1-1627030-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Ring Terminals & Spade Terminals - 1-1627187-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details