TE Connectivity
Splices
A80503-000
Description
Contact Features Contact Base Material : Copper
Dimensions Compatible Insulation Diameter Range : 3.94 MM [.155 INCH ] Product Length : 76.2 MM [3 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Base Material : Copper
Dimensions Compatible Insulation Diameter Range : 3.94 MM [.155 INCH ] Product Length : 76.2 MM [3 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Base Material : Copper
Dimensions Compatible Insulation Diameter Range : 3.94 MM [.155 INCH ] Product Length : 76.2 MM [3 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Contact Features
- Contact Base Material : Copper
Dimensions
- Compatible Insulation Diameter Range : 3.94 MM [.155 INCH ]
- Product Length : 76.2 MM [3 INCH ]
- Wire Size (MMSQ) : .5 - .14
- Wire Size (AWG) : 20 - 26
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
A80503-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
10 to 12 AWG
View Details
3 suppliers
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Terminal Type
Splice/PCB Terminal
Features
RoHS
View Details