TE Connectivity Crimp Wire Pins, Tabs & Ferrules 966067-5

Description
Body Features Primary Product Color : Gray Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 18 2-Wire Size (MMSQ) : .75 Barrel Inside Diameter : 2.8 MM  [.101 INCH ] Compatible Insulation Diameter Range : 2.7 MM  [.106 INCH ] Overall Product Length : 14 MM  [.551 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Wire Size (CMA) : 1624 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 18 2-Wire Size (MMSQ) : .75 Barrel Inside Diameter : 2.8 MM  [.101 INCH ] Compatible Insulation Diameter Range : 2.7 MM  [.106 INCH ] Overall Product Length : 14 MM  [.551 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Wire Size (CMA) : 1624 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 966067-5 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
966067-5
Crimp Wire Pins, Tabs & Ferrules 966067-5
Body Features Primary Product Color : Gray Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 18 2-Wire Size (MMSQ) : .75 Barrel Inside Diameter : 2.8 MM  [.101 INCH ] Compatible Insulation Diameter Range : 2.7 MM  [.106 INCH ] Overall Product Length : 14 MM  [.551 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Wire Size (CMA) : 1624 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 8 MM  [.312 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 18
  • 2-Wire Size (MMSQ) : .75
  • Barrel Inside Diameter : 2.8 MM  [.101 INCH ]
  • Compatible Insulation Diameter Range : 2.7 MM  [.106 INCH ]
  • Overall Product Length : 14 MM  [.551 INCH ]
  • Strip Length : 10 MM  [.394 INCH ]
  • Terminal Material Thickness : .15 MM  [.005 INCH ]
  • Wire Size (MMSQ) : .75
  • Wire Size (AWG) : 18
  • Wire Size (CMA) : 1624

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminal Blocks - Accessories - Wire Ferrules - A114631-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
A114631-ND
Terminal Blocks - Accessories - Wire Ferrules A114631-ND
CONN FERRULE DIN 18AWG GRAY

CONN FERRULE DIN 18AWG GRAY

Buy Now Datasheet
Bootlace Ferrules - 6806047P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
6806047P
Bootlace Ferrules 6806047P
TE Connectivity 966067-5

TE Connectivity 966067-5

Supplier's Site
Bootlace Ferrules - 6806047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
6806047
Bootlace Ferrules 6806047
TE Connectivity 966067-5

TE Connectivity 966067-5

Supplier's Site
Bootlace Ferrules - 1361940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
1361940
Bootlace Ferrules 1361940
TE Connectivity 966067-5

TE Connectivity 966067-5

Supplier's Site
ADERENDHUELSE N GR - 966067-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
ADERENDHUELSE N GR
966067-5
ADERENDHUELSE N GR 966067-5
ADERENDHUELSE N GR

ADERENDHUELSE N GR

Buy Now

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 966067-5 A114631-ND 6806047P 6806047 966067-5
Product Name Crimp Wire Pins, Tabs & Ferrules Terminal Blocks - Accessories - Wire Ferrules Bootlace Ferrules Bootlace Ferrules ADERENDHUELSE N GR
Terminal Type Ferrule Terminal; Ferrule Barrel, Bullet Ferrule Terminal; Bootlace Ferrules Ferrule Terminal; Bootlace Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details
Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 104506-4 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details