TE Connectivity
Magnet Wire Terminals
964108-2
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Receptacle, Dual Connection Terminal Mating Tab Thickness : .51 MM , .79 MM [.031 INCH , .02 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Product Length : 11 MM [.433 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height : 11 MM [.433 INCH ]
Identification Marking Identification Number : 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Receptacle, Dual Connection Terminal Mating Tab Thickness : .51 MM , .79 MM [.031 INCH , .02 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Product Length : 11 MM [.433 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height : 11 MM [.433 INCH ]
Identification Marking Identification Number : 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Receptacle, Dual Connection Terminal Mating Tab Thickness : .51 MM , .79 MM [.031 INCH , .02 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Product Length : 11 MM [.433 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height : 11 MM [.433 INCH ]
Identification Marking Identification Number : 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Compatible With Cavity Size : Size 2
Contact Features
- Magnet Wire Terminal Type : Receptacle, Dual Connection Terminal
- Mating Tab Thickness : .51 MM , .79 MM [.031 INCH , .02 INCH ]
- Mating Tab Width : 2.79 MM [.11 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Magnet Wire Size (AWG) : 30 - 27
- Magnet Wire Size (MM) : .25 - .36
- Product Length : 11 MM [.433 INCH ]
- Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ]
- Terminal Height : 11 MM [.433 INCH ]
Identification Marking
- Identification Number : 6
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel, Reel/Carton
- Packaging Quantity : 10000
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
964108-2 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ring Terminal
Material
Tin
Features
RoHS
View Details
Material
Unplated
Features
RoHS
North American
14 to 18 AWG
View Details
2 suppliers
Material
Tin
Features
RoHS
North American
15 to 18 AWG
View Details
Material
Tin
Features
RoHS
North American
15 to 20 AWG
View Details