TE Connectivity
PCB Terminals
964187-2
Description
Contact Features Contact Mating Area Plating Material Thickness : 2 - 4 MICM [78.74 - 157.48 MICIN ] Contact Underplating Material Thickness : 1.27 - 3 MICM [50 - 118.11 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] PCB Contact Termination Area Plating Material Thickness : 4 - 8 MICM [157.48 - 314.96 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Nickel Terminal Size : 2.8
Dimensions Extension Below Board : 3.6 MM [.141 INCH ] PCB Hole Diameter : 1.7 MM [.066 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 9.1 MM [.363 INCH ] Terminal Material Thickness : .51 MM [.02 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 2 - 4 MICM [78.74 - 157.48 MICIN ] Contact Underplating Material Thickness : 1.27 - 3 MICM [50 - 118.11 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] PCB Contact Termination Area Plating Material Thickness : 4 - 8 MICM [157.48 - 314.96 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Nickel Terminal Size : 2.8
Dimensions Extension Below Board : 3.6 MM [.141 INCH ] PCB Hole Diameter : 1.7 MM [.066 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 9.1 MM [.363 INCH ] Terminal Material Thickness : .51 MM [.02 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 2 - 4 MICM [78.74 - 157.48 MICIN ] Contact Underplating Material Thickness : 1.27 - 3 MICM [50 - 118.11 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] PCB Contact Termination Area Plating Material Thickness : 4 - 8 MICM [157.48 - 314.96 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Nickel Terminal Size : 2.8
Dimensions Extension Below Board : 3.6 MM [.141 INCH ] PCB Hole Diameter : 1.7 MM [.066 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 9.1 MM [.363 INCH ] Terminal Material Thickness : .51 MM [.02 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 2 - 4 MICM [78.74 - 157.48 MICIN ]
- Contact Underplating Material Thickness : 1.27 - 3 MICM [50 - 118.11 MICIN ]
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 4 - 8 MICM [157.48 - 314.96 MICIN ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Nickel
- Terminal Size : 2.8
Dimensions
- Extension Below Board : 3.6 MM [.141 INCH ]
- PCB Hole Diameter : 1.7 MM [.066 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
- Profile Height from PCB : 9.1 MM [.363 INCH ]
- Terminal Material Thickness : .51 MM [.02 INCH ]
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 30000
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
964187-2 |
|
Product Name
|
PCB Terminals |
|
Material
|
Nickel
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
North American
20 to 24 AWG
International
0.2000 to 0.5600 mm2
View Details
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details