962998-4 -- AUTOMOTIVE, TRUCK, BUS, & OFF-ROAD TERMINALS
TE Connectivity
Automotive, Truck, Bus, & Off-Road Terminals
962998-4
Description
Body Features Seal Type : Single Wire Seal (SWS)
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.5 MM [.059 INCH ] Terminal & Splice Type : Socket Typical Current Rating (AMP) : 30
Dimensions Wire Insulation Diameter : 1.2 - 2.1 MM [.047 - .082 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 16 - 20 Wire Size Search (AWG) : 17, 20, 18, 19 Wire Size Search (MMSQ) : .75, .5, .6, .85, 1
Other Customer Preferred Contact : No Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Seal Type : Single Wire Seal (SWS)
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.5 MM [.059 INCH ] Terminal & Splice Type : Socket Typical Current Rating (AMP) : 30
Dimensions Wire Insulation Diameter : 1.2 - 2.1 MM [.047 - .082 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 16 - 20 Wire Size Search (AWG) : 17, 20, 18, 19 Wire Size Search (MMSQ) : .75, .5, .6, .85, 1
Other Customer Preferred Contact : No Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Automotive, Truck, Bus, & Off-Road Terminals
962998-4
Body Features Seal Type : Single Wire Seal (SWS)
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.5 MM [.059 INCH ] Terminal & Splice Type : Socket Typical Current Rating (AMP) : 30
Dimensions Wire Insulation Diameter : 1.2 - 2.1 MM [.047 - .082 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 16 - 20 Wire Size Search (AWG) : 17, 20, 18, 19 Wire Size Search (MMSQ) : .75, .5, .6, .85, 1
Other Customer Preferred Contact : No Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Body Features
- Seal Type : Single Wire Seal (SWS)
Contact Features
- Contact Termination Area Plating Material : Tin (Sn)
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Pin Diameter : 1.5 MM [.059 INCH ]
- Terminal & Splice Type : Socket
- Typical Current Rating (AMP) : 30
Dimensions
- Wire Insulation Diameter : 1.2 - 2.1 MM [.047 - .082 INCH ]
- Wire Size (MMSQ) : .5 - 1
- Wire Size (AWG) : 16 - 20
- Wire Size Search (AWG) : 17, 20, 18, 19
- Wire Size Search (MMSQ) : .75, .5, .6, .85, 1
Other
- Customer Preferred Contact : No
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1000
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : Yes
- Wire Type : Copper
Termination Features
- Termination Method : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
962998-4 |
|
Product Name
|
Automotive, Truck, Bus, & Off-Road Terminals |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
10 to 12 AWG
International
2.7 to 6.6 mm2
View Details
Features
RoHS
North American
13.5 to 15.5 AWG
International
1.5 to 2.5 mm2
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
8 AWG
International
6.7 to 10.5 mm2
View Details