Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Split Contact Type : Pin Mating Pin Diameter : 2.06 MM [.081 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte
Dimensions Compatible Insulation Diameter Range : 3.3 - 5.08 MM [.13 - .2 INCH ] Wire Size (MMSQ) : 1.31 - 2.63 Wire Size (AWG) : 16 - 13
Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Discrete Wire Type : Stranded
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Split Contact Type : Pin Mating Pin Diameter : 2.06 MM [.081 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte
Dimensions Compatible Insulation Diameter Range : 3.3 - 5.08 MM [.13 - .2 INCH ] Wire Size (MMSQ) : 1.31 - 2.63 Wire Size (AWG) : 16 - 13
Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Discrete Wire Type : Stranded
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Split Contact Type : Pin Mating Pin Diameter : 2.06 MM [.081 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte
Dimensions Compatible Insulation Diameter Range : 3.3 - 5.08 MM [.13 - .2 INCH ] Wire Size (MMSQ) : 1.31 - 2.63 Wire Size (AWG) : 16 - 13
Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Discrete Wire Type : Stranded
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Contact Features
Contact Base Material : Brass
Contact Mating Area Plating Material : Tin (Sn)
Contact Orientation : Straight
Contact Retention Within Housing : With
Contact Shape & Form : Split
Contact Type : Pin
Mating Pin Diameter : 2.06 MM [.081 INCH ]
Wire Contact Termination Area Plating Material : Tin
Wire Contact Termination Area Plating Material Finish : Matte
Dimensions
Compatible Insulation Diameter Range : 3.3 - 5.08 MM [.13 - .2 INCH ]
Wire Size (MMSQ) : 1.31 - 2.63
Wire Size (AWG) : 16 - 13
Industry Standards
Compatible With Agency/Standards Products : UL, CSA, VDE
Mechanical Attachment
Contact Retention Type Within Housing : Locking Lance
Wire Insulation Support : Without
Operation/Application
Circuit Application : Power
Packaging Features
Packaging Method : Box
Packaging Quantity : 1000
Product Type Features
Discrete Wire Type : Stranded
Termination Features
Product Terminates To : Wire & Cable
Termination Method to Wire & Cable : Crimp
Usage Conditions
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]