TE Connectivity
Splices
CB3127-000
Description
Dimensions Compatible Insulation Diameter Range : 4.57 MM [.18 INCH ] Product Length : 29.6 MM [1.165 INCH ] Wire Size (CMA) : 4000 - 10000
Industry Standards Compatible With Agency/Standards Products : NAS-1744 Government Qualified Splice : Yes
Packaging Features Packaging Method : Bag
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Compatible Insulation Diameter Range : 4.57 MM [.18 INCH ] Product Length : 29.6 MM [1.165 INCH ] Wire Size (CMA) : 4000 - 10000
Industry Standards Compatible With Agency/Standards Products : NAS-1744 Government Qualified Splice : Yes
Packaging Features Packaging Method : Bag
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Compatible Insulation Diameter Range : 4.57 MM [.18 INCH ] Product Length : 29.6 MM [1.165 INCH ] Wire Size (CMA) : 4000 - 10000
Industry Standards Compatible With Agency/Standards Products : NAS-1744 Government Qualified Splice : Yes
Packaging Features Packaging Method : Bag
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]
Dimensions
- Compatible Insulation Diameter Range : 4.57 MM [.18 INCH ]
- Product Length : 29.6 MM [1.165 INCH ]
- Wire Size (CMA) : 4000 - 10000
Industry Standards
- Compatible With Agency/Standards Products : NAS-1744
- Government Qualified Splice : Yes
Packaging Features
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CB3127-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
13 to 17 AWG
View Details
2 suppliers
Features
RoHS
North American
20 AWG
International
0.5000 mm2
View Details
Material
Tin
Features
RoHS
North American
13 to 17 AWG
View Details