TE Connectivity Splices CN1022-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Polyvinylidene Fluoride Splice Features : Serrated Terminal & Contact Weight : 1.91 G  [.07 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 6 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Barrel Inside Diameter : 2.16 MM  [.085 INCH ] Product Length : 38.2 MM  [1.52 INCH ] Wire Size (MMSQ) : 1.92 - 2.94 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3831 - 5874 Industry Standards Government Qualified Splice : Yes Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Polyvinylidene Fluoride Splice Features : Serrated Terminal & Contact Weight : 1.91 G  [.07 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 6 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Barrel Inside Diameter : 2.16 MM  [.085 INCH ] Product Length : 38.2 MM  [1.52 INCH ] Wire Size (MMSQ) : 1.92 - 2.94 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3831 - 5874 Industry Standards Government Qualified Splice : Yes Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - CN1022-000 - TE Connectivity
Berwyn, PA, United States
Splices
CN1022-000
Splices CN1022-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Polyvinylidene Fluoride Splice Features : Serrated Terminal & Contact Weight : 1.91 G  [.07 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 6 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Barrel Inside Diameter : 2.16 MM  [.085 INCH ] Product Length : 38.2 MM  [1.52 INCH ] Wire Size (MMSQ) : 1.92 - 2.94 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3831 - 5874 Industry Standards Government Qualified Splice : Yes Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Polyvinylidene Fluoride
  • Splice Features : Serrated
  • Terminal & Contact Weight : 1.91 G  [.07 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 6

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy

Dimensions


  • Barrel Inside Diameter : 2.16 MM  [.085 INCH ]
  • Product Length : 38.2 MM  [1.52 INCH ]
  • Wire Size (MMSQ) : 1.92 - 2.94
  • Wire Size (AWG) : 14 - 12
  • Wire Size (CMA) : 3831 - 5874

Industry Standards


  • Government Qualified Splice : Yes

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 100

Product Type Features


  • Sealable : Yes
  • Splice Accessory Type : Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Fluid Resistance : Immersion
  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CN1022-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163088-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 102917-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers
Ring Terminals & Spade Terminals - 1-1377173-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details