TE Connectivity Splices 968040-1

Description
Body Features Primary Product Color : None Splice Features : Serrated Configuration Features Number of Serrations : 2 Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Terminal Plating Thickness : 1 - 3 MICM  [39.37 - 118.1 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.15 - 1.6 MM  [.045 - .062 INCH ] Product Length : 14.3 MM  [.562 INCH ] Terminal Material Thickness : .32 MM  [.012 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1022 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : None Splice Features : Serrated Configuration Features Number of Serrations : 2 Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Terminal Plating Thickness : 1 - 3 MICM  [39.37 - 118.1 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.15 - 1.6 MM  [.045 - .062 INCH ] Product Length : 14.3 MM  [.562 INCH ] Terminal Material Thickness : .32 MM  [.012 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1022 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 968040-1 - TE Connectivity
Berwyn, PA, United States
Splices
968040-1
Splices 968040-1
Body Features Primary Product Color : None Splice Features : Serrated Configuration Features Number of Serrations : 2 Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Terminal Plating Thickness : 1 - 3 MICM  [39.37 - 118.1 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.15 - 1.6 MM  [.045 - .062 INCH ] Product Length : 14.3 MM  [.562 INCH ] Terminal Material Thickness : .32 MM  [.012 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1022 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Primary Product Color : None
  • Splice Features : Serrated

Configuration Features


  • Number of Serrations : 2

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper Alloy
  • Terminal Plating Thickness : 1 - 3 MICM  [39.37 - 118.1 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 1.15 - 1.6 MM  [.045 - .062 INCH ]
  • Product Length : 14.3 MM  [.562 INCH ]
  • Terminal Material Thickness : .32 MM  [.012 INCH ]
  • Wire Size (MMSQ) : .2 - .5
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 404 - 1022

Industry Standards


  • Government Qualified Splice : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Sealable : No
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 968040-1
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 0660-206-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Quick Disconnects - 1-1627102-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details