TE Connectivity
Splices
C79330-000
Description
Dimensions Inside Diameter (Recovered) : 2.4 MM [.095 INCH ] Overall Product Length : 11.2 MM [.441 INCH ]
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Dimensions Inside Diameter (Recovered) : 2.4 MM [.095 INCH ] Overall Product Length : 11.2 MM [.441 INCH ]
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Dimensions Inside Diameter (Recovered) : 2.4 MM [.095 INCH ] Overall Product Length : 11.2 MM [.441 INCH ]
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Dimensions
- Inside Diameter (Recovered) : 2.4 MM [.095 INCH ]
- Overall Product Length : 11.2 MM [.441 INCH ]
Product Type Features
Usage Conditions
- Fluid Resistance : Immersion
- Insulation Requirement : Fully Insulated
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
C79330-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
14 to 18 AWG
View Details
3 suppliers
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
Terminal Type
Blade Crimp
Features
RoHS; Insulated
View Details