TE Connectivity Magnet Wire Terminals 964338-2

Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 3.4 MM  [.134 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 30 - 26 Magnet Wire Size (MM) : .27 - .4 Product Length : 7.9 MM  [.311 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 7.6 MM  [.3 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reeled with Interleaving Paper Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 3.4 MM  [.134 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 30 - 26 Magnet Wire Size (MM) : .27 - .4 Product Length : 7.9 MM  [.311 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 7.6 MM  [.3 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reeled with Interleaving Paper Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 964338-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
964338-2
Magnet Wire Terminals 964338-2
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 3.4 MM  [.134 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 30 - 26 Magnet Wire Size (MM) : .27 - .4 Product Length : 7.9 MM  [.311 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 7.6 MM  [.3 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reeled with Interleaving Paper Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 2

Contact Features


  • Magnet Wire Terminal Type : Leaf
  • Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Mating Tab Width : 3.4 MM  [.134 INCH ]
  • Terminal Orientation : Twisted
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 30 - 26
  • Magnet Wire Size (MM) : .27 - .4
  • Product Length : 7.9 MM  [.311 INCH ]
  • Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ]
  • Terminal Height : 7.6 MM  [.3 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reeled with Interleaving Paper
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A125141TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A125141TR-ND
Terminals - Magnetic Wire Connectors A125141TR-ND
CONN MAG TERM 26-30AWG IDC

CONN MAG TERM 26-30AWG IDC

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A125141CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A125141CT-ND
Terminals - Magnetic Wire Connectors A125141CT-ND
CONN MAG TERM 26-30AWG IDC

CONN MAG TERM 26-30AWG IDC

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
964338-2
Terminals 964338-2
Terminals MAG MATE LEAF KONT

Terminals MAG MATE LEAF KONT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 964338-2 A125141TR-ND A125141CT-ND 964338-2
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Quick Disconnects - 1-1627102-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
PCB Spring Contacts - 1-1447360-1 - TE Connectivity
Specs
Features RoHS
View Details