TE Connectivity
Shielded Contacts
946441-000
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Size : Size 8 Contact Type : Socket
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Size : Size 8 Contact Type : Socket
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Size : Size 8 Contact Type : Socket
Configuration Features
- Compatible With Wire & Cable Type : Coaxial
Contact Features
- Contact Size : Size 8
- Contact Type : Socket
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
946441-000 |
|
Product Name
|
Shielded Contacts |
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS; Insulated
North American
10 to 12 AWG
International
3 to 6 mm2
View Details
Material
Tin
Features
RoHS; Insulated
North American
10 to 12 AWG
View Details