TE Connectivity
Splices
CA8389-000
Description
Dimensions Compatible Insulation Diameter Range : 3.4 MM [.135 INCH ] Product Length : 17.9 MM [.705 INCH ] Wire Size (CMA) : 350 - 1400
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Compatible Insulation Diameter Range : 3.4 MM [.135 INCH ] Product Length : 17.9 MM [.705 INCH ] Wire Size (CMA) : 350 - 1400
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Compatible Insulation Diameter Range : 3.4 MM [.135 INCH ] Product Length : 17.9 MM [.705 INCH ] Wire Size (CMA) : 350 - 1400
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Dimensions
- Compatible Insulation Diameter Range : 3.4 MM [.135 INCH ]
- Product Length : 17.9 MM [.705 INCH ]
- Wire Size (CMA) : 350 - 1400
Product Type Features
Usage Conditions
- Fluid Resistance : Immersion
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CA8389-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
14 to 17 AWG
View Details
3 suppliers
Material
Unplated
Features
RoHS
North American
10 to 14 AWG
View Details
Features
RoHS
North American
20 AWG
International
0.5000 mm2
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details