TE Connectivity Connector Contacts 928776-8

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 8.3 MM  [.326 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Shape & Form : Round Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 30000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .64 MM  [.025 INCH ] Rectangular Termination Post & Tail Width : .71 MM  [.027 INCH ] Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 8.3 MM  [.326 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Shape & Form : Round Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 30000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .64 MM  [.025 INCH ] Rectangular Termination Post & Tail Width : .71 MM  [.027 INCH ] Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 928776-8 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
928776-8
Connector Contacts 928776-8
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 8.3 MM  [.326 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Shape & Form : Round Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 30000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .64 MM  [.025 INCH ] Rectangular Termination Post & Tail Width : .71 MM  [.027 INCH ] Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Length : 8.3 MM  [.326 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Orientation : Straight
  • Contact Shape & Form : Round
  • Contact Type : Pin
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 750

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 30000

Product Type Features


  • Applied Pressure : Standard

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Rectangular Termination Post & Tail Thickness : .64 MM  [.025 INCH ]
  • Rectangular Termination Post & Tail Width : .71 MM  [.027 INCH ]
  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 928776-8
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Splices - 028833-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details