Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : 1 MM [.039 INCH ] Mating Tab Width : 9.53 MM [.375 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.4 - 3.7 MM [.094 - .145 INCH ] Product Length : 27 MM [1.063 INCH ] Terminal Material Thickness : .51 MM [.02 INCH ] Wire Size (MMSQ) : 1.03 - 2.62 Wire Size (AWG) : 17 - 13
Mechanical Attachment Locking Lance Height : 1.9 MM [.074 INCH ] Mating Retention Type : Locking Lance Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 500
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : 1 MM [.039 INCH ] Mating Tab Width : 9.53 MM [.375 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.4 - 3.7 MM [.094 - .145 INCH ] Product Length : 27 MM [1.063 INCH ] Terminal Material Thickness : .51 MM [.02 INCH ] Wire Size (MMSQ) : 1.03 - 2.62 Wire Size (AWG) : 17 - 13
Mechanical Attachment Locking Lance Height : 1.9 MM [.074 INCH ] Mating Retention Type : Locking Lance Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 500
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : 1 MM [.039 INCH ] Mating Tab Width : 9.53 MM [.375 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.4 - 3.7 MM [.094 - .145 INCH ] Product Length : 27 MM [1.063 INCH ] Terminal Material Thickness : .51 MM [.02 INCH ] Wire Size (MMSQ) : 1.03 - 2.62 Wire Size (AWG) : 17 - 13
Mechanical Attachment Locking Lance Height : 1.9 MM [.074 INCH ] Mating Retention Type : Locking Lance Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 500
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Connection Capacity : Single
Contact Features
Barrel Type : Open
Contact Base Material : Phosphor Bronze
Crimp Type : F-Crimp
Mating Tab Thickness : 1 MM [.039 INCH ]
Mating Tab Width : 9.53 MM [.375 INCH ]
Quick Disconnect Terminal Type : Receptacle
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Compatible Insulation Diameter Range : 2.4 - 3.7 MM [.094 - .145 INCH ]
Product Length : 27 MM [1.063 INCH ]
Terminal Material Thickness : .51 MM [.02 INCH ]
Wire Size (MMSQ) : 1.03 - 2.62
Wire Size (AWG) : 17 - 13
Mechanical Attachment
Locking Lance Height : 1.9 MM [.074 INCH ]
Mating Retention Type : Locking Lance
Wire Insulation Support : With
Packaging Features
Packaging Method : Strip/Reel
Packaging Quantity : 500
Termination Features
Product Terminates To : Wire & Cable
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]