Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 3.3 - 4.5 MM [.13 - .177 INCH ] Product Length : 28 MM [1.102 INCH ] Terminal Material Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : 2.62 - 4.17 Wire Size (AWG) : 13 - 11
Mechanical Attachment Locking Lance Height : 1.5 MM [.06 INCH ] Mating Retention Type : Locking Lance Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2500
Product Type Features Insertion Force : Normal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 3.3 - 4.5 MM [.13 - .177 INCH ] Product Length : 28 MM [1.102 INCH ] Terminal Material Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : 2.62 - 4.17 Wire Size (AWG) : 13 - 11
Mechanical Attachment Locking Lance Height : 1.5 MM [.06 INCH ] Mating Retention Type : Locking Lance Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2500
Product Type Features Insertion Force : Normal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 3.3 - 4.5 MM [.13 - .177 INCH ] Product Length : 28 MM [1.102 INCH ] Terminal Material Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : 2.62 - 4.17 Wire Size (AWG) : 13 - 11
Mechanical Attachment Locking Lance Height : 1.5 MM [.06 INCH ] Mating Retention Type : Locking Lance Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2500
Product Type Features Insertion Force : Normal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Connection Capacity : Single
Contact Features
Barrel Type : Open
Contact Base Material : Brass
Crimp Type : F-Crimp
Mating Tab Thickness : .81 MM [.032 INCH ]
Mating Tab Width : 6.35 MM [.25 INCH ]
Quick Disconnect Terminal Type : Tab
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Compatible Insulation Diameter Range : 3.3 - 4.5 MM [.13 - .177 INCH ]
Product Length : 28 MM [1.102 INCH ]
Terminal Material Thickness : .41 MM [.016 INCH ]
Wire Size (MMSQ) : 2.62 - 4.17
Wire Size (AWG) : 13 - 11
Mechanical Attachment
Locking Lance Height : 1.5 MM [.06 INCH ]
Mating Retention Type : Locking Lance
Wire Insulation Support : With
Packaging Features
Packaging Method : Strip/Reel
Packaging Quantity : 2500
Product Type Features
Insertion Force : Normal
Termination Features
Product Terminates To : Wire & Cable
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]