TE Connectivity Splices 992899-000

Description
Body Features Terminal & Contact Weight : .28 G  [.01 OZ ] Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : 4.5 MM  [.175 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Wire Size (CMA) : 3600 - 6000 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Terminal & Contact Weight : .28 G  [.01 OZ ] Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : 4.5 MM  [.175 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Wire Size (CMA) : 3600 - 6000 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 992899-000 - TE Connectivity
Berwyn, PA, United States
Splices
992899-000
Splices 992899-000
Body Features Terminal & Contact Weight : .28 G  [.01 OZ ] Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : 4.5 MM  [.175 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Wire Size (CMA) : 3600 - 6000 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Terminal & Contact Weight : .28 G  [.01 OZ ]

Contact Features


  • Barrel Type : Closed

Dimensions


  • Compatible Insulation Diameter Range : 4.5 MM  [.175 INCH ]
  • Product Length : 38.1 MM  [1.5 INCH ]
  • Wire Size (CMA) : 3600 - 6000

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 992899-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104506-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details
Connector Contacts - 1-1747500-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details