TE Connectivity Crimp Wire Pins, Tabs & Ferrules CC2643-000

Description
Body Features Primary Product Color : Blue Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Bullet Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.6 MM  [.18 INCH ] Compatible Insulation Diameter Range : 2 - 4.6 MM  [.197 INCH , .08 - .18 INCH ] Overall Product Length : 34 MM  [1.34 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15.5 - 13.5 Wire Size (CMA) : 2050 - 5180 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Diameter : 5 MM  [.197 INCH ] Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Bullet Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.6 MM  [.18 INCH ] Compatible Insulation Diameter Range : 2 - 4.6 MM  [.197 INCH , .08 - .18 INCH ] Overall Product Length : 34 MM  [1.34 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15.5 - 13.5 Wire Size (CMA) : 2050 - 5180 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Diameter : 5 MM  [.197 INCH ] Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - CC2643-000 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
CC2643-000
Crimp Wire Pins, Tabs & Ferrules CC2643-000
Body Features Primary Product Color : Blue Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Bullet Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.6 MM  [.18 INCH ] Compatible Insulation Diameter Range : 2 - 4.6 MM  [.197 INCH , .08 - .18 INCH ] Overall Product Length : 34 MM  [1.34 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15.5 - 13.5 Wire Size (CMA) : 2050 - 5180 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Diameter : 5 MM  [.197 INCH ] Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : Blue

Contact Features


  • Barrel Type : Closed
  • Crimp Wire Terminal Type : Bullet
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4.6 MM  [.18 INCH ]
  • Compatible Insulation Diameter Range : 2 - 4.6 MM  [.197 INCH , .08 - .18 INCH ]
  • Overall Product Length : 34 MM  [1.34 INCH ]
  • Wire Size (MMSQ) : 1.5 - 2.5
  • Wire Size (AWG) : 15.5 - 13.5
  • Wire Size (CMA) : 2050 - 5180

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Bullet Diameter : 5 MM  [.197 INCH ]

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CC2643-000
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Bullet Terminal; Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details
Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details