TE Connectivity Quick Disconnects 927892-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Copper Zinc Alloy Crimp Type : F-Crimp Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.6 - 2.2 MM  [.063 - .087 INCH ] Product Length : 22.5 MM  [.886 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Mechanical Attachment Locking Lance Height : 1.2 MM  [.047 INCH ] Mating Retention Type : Locking Lance Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Copper Zinc Alloy Crimp Type : F-Crimp Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.6 - 2.2 MM  [.063 - .087 INCH ] Product Length : 22.5 MM  [.886 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Mechanical Attachment Locking Lance Height : 1.2 MM  [.047 INCH ] Mating Retention Type : Locking Lance Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 927892-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
927892-1
Quick Disconnects 927892-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Copper Zinc Alloy Crimp Type : F-Crimp Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.6 - 2.2 MM  [.063 - .087 INCH ] Product Length : 22.5 MM  [.886 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Mechanical Attachment Locking Lance Height : 1.2 MM  [.047 INCH ] Mating Retention Type : Locking Lance Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper Zinc Alloy
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .79 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Quick Disconnect Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.6 - 2.2 MM  [.063 - .087 INCH ]
  • Product Length : 22.5 MM  [.886 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size (CMA) : 1021 - 2048

Mechanical Attachment


  • Locking Lance Height : 1.2 MM  [.047 INCH ]
  • Mating Retention Type : Locking Lance

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A100855TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A100855TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A100855TR-ND
CONN QC TAB 17-20AWG 0.110 CRIMP

CONN QC TAB 17-20AWG 0.110 CRIMP

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A100855CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A100855CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A100855CT-ND
CONN QC TAB 17-20AWG 0.110 CRIMP

CONN QC TAB 17-20AWG 0.110 CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 927892-1 A100855TR-ND A100855CT-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Connector Contacts - 1-175194-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details